Material Description. This specification covers the requirements of silicone elastomer coolant hoses in four (4) classes of straight and formed coolant hose intended for use as radiator hose, heater hose and other flexible conduits for automotive engine cooling...
This SAE Standard covers general and performance specifications for hydraulic hose fittings of the styles, types, and classes defined in Section 3 and used in conjunction with nonmetallic flexible hoses for marine applications. This document does not ensure compatibility...
This SAE Aerospace Standard (AS) describes the test methods for flexible PTFE hose and hose assemblies used in aircraft fluid systems in the pressure and temperature ranges defined in specific procurement specifications. It applies to the hose and the hose...
This SAE Aerospace Standard describes the test methods for flexible PTFE hose and hose assemblies used in aircraft fluid systems in the pressure and temperature ranges defined in MA2001 (ISO 6771). It applies to the hose and the hose coupling. The tests and...
This SAE Standard covers the flexible components of marine engine wet exhaust systems from the connection at the engine exhaust manifold to the hull or overboard discharge fittings.
This SAE Standard provides general, dimensional, and performance specifications for the most common hoses used in hydraulic systems on mobile and stationary equipment. The general specifications contained in Sections 1 through 12 are applicable to all hydraulic hoses and...
This SAE Aerospace Standard describes the test methods for flexible PTFE hose and hose assemblies used in aircraft fluid systems in the pressure and temperature ranges defined in MA2001 (ISO 6771). It applies to the hose and the hose coupling. The tests and...
SAE J1942, developed through the cooperative efforts of the U.S. Coast Guard and SAE, became effective August 28, 1991 2x, as the official document for nonmetallic flexible hose assemblies for commercial marine use. This SAE Standard covers specific requirements...
This SAE Standard covers two types of hose fabricated from textile reinforcement and synthetic rubber, assembled with end fittings for use in high-temperature automotive power steering applications as flexible connections within the temperature range of −40 to +150 °C (−40 to...
This standard covers general, dimensional, arid performance specifications for several varieties of hose intended for general application in hydraulic systems on construction and industrial equipment and commercial products. These general specifications are common to and shall supplement the...
This standard covers general, dimensional, and performance specifications for several varieties of hose intended for general application in hydraulic systems on construction and industrial equipment and commercial products. These general specifications are common to and shall supplement the...
This SAE Aerospace Standard (AS) covers medium-pressure, high-temperature, flexible, metal-hose assemblies suitable for operation in pneumatic systems up to 800 °F with excursion to 1200 °F for Class "B" and "N" and primarily for use on jet aircraft power plants. See 1.2.1 for...
This SAE Standard covers hose fabricated from fabric braid and synthetic rubber, assembled with end fittings or user applied clamps for use in automotive power steering applications as flexible connections within the temperature range of -40 °C to +120 °C (-40 °F to 250 °F)...
This specification covers straight and curved coolant hose intended for use as long life radiator hose, heater hose and other flexible conduits for automotive engine cooling systems. Such products are intended to withstand the effects of circulating solutions containing...
This SAE Aerospace Standard (AS) covers the requirements for a flexible, lightweight, low pressure, self-extinguishing, silicone hose assembly. The hose has a fully fluorinated fluoropolymer inner liner and is primarily intended for use in aircraft potable water systems.
This SAE Aerospace Standard (AS) covers the requirements for a flexible, lightweight, low pressure, self-extinguishing, silicone hose assembly. The hose has a fully fluorinated fluoropolymer inner liner and is primarily intended for use in aircraft potable water systems.
This specification covers straight and curved coolant hose intended for use as long life radiator hose, heater hose and other flexible conduits for automotive engine cooling systems, Such products are intended to withstand the effects of circulating solutions containing...
This SAE Aerospace Standard (AS) covers medium-pressure, high-temperature, flexible, metal-hose assemblies suitable for operation in pneumatic systems up to 800 °F with excursion to 1200 °F for Class "B" and "N" and primarily for use on jet aircraft power plants. Refer to 1.2.1...
This SAE Aerospace Standard (AS) covers the requirements for a flexible, lightweight, low pressure, self-extinguishing, silicone hose assembly. The hose has a fully fluorinated fluoropolymer inner liner and is primarily intended for use in aircraft potable water systems.
This SAE Aerospace Standard (AS) covers the requirements for a flexible, lightweight, low pressure, self-extinguishing, silicone hose assembly. The hose has a fully fluorinated fluoropolymer inner liner and is primarily intended for use in aircraft potable water systems.