1.1 This guide establishes the means and frequency of monitoring the neutron exposure of the LWR reactor pressure vessel throughout its operating life. 1.2 The physics-dosimetry relationships determined from this guide may be used to estimate reactor pressure vessel damage through the application...
3.1 Because of the wide variety of materials being used in neutron-activation measurements, this guide is presented with the objective of bringing improved uniformity to the specific field of interest here: hardness testing of electronics primarily in critical assembly reactor environments. Note 2:...
1.1 This guide establishes the means and frequency of monitoring the neutron exposure of the LWR reactor pressure vessel throughout its operating life. 1.2 The physics-dosimetry relationships determined from this guide may be used to estimate reactor pressure vessel damage through the application...
This document specifies the requirements and test methods for access components comprising a frame and a door or doors which provide access to the flue of a chimney for the purpose of inspection or cleaning. Access components for higher nominal working temperature than 450 °C, positive...
This European Standard specifies the materials, dimensional and performance requirements for straight concrete system chimneys for balanced flue applications comprising a concrete flue liner and a combustion air supply duct, and a combination of compatible chimney components, which...
This European Standard specifies the materials, dimensional and performance requirements for straight concrete system chimneys for balanced flue applications comprising a concrete flue liner and a combustion air supply duct, and a combination of compatible chimney components, which...
This European Standard specifies the materials and the dimensional and performance requirements for straight concrete system chimneys for non-balanced flue applications comprising a concrete flue liner and a combination of compatible chimney components, which may be concrete...
This European Standard specifies the materials and the dimensional and performance requirements for straight concrete system chimneys for non-balanced flue applications comprising a concrete flue liner and a combination of compatible chimney components, which may be concrete...
This European Standard specifies the materials, dimensional and performance requirements for precast concrete flue blocks as defined in Clause 3 for use in chimneys. The flue blocks may be of single wall or multi wall construction. The standard does not apply to flue blocks...
This guide covers the selection and use of neutronactivation detector materials to be employed in neutron spectra adjustment techniques used for radiation-hardness testing of electronic semiconductor devices. Sensors are described that have been used at many radiation hardness-testing facilities,...
3.1 Because of the wide variety of materials being used in neutron-activation measurements, this guide is presented with the objective of bringing improved uniformity to the specific field of interest here: hardness testing of electronics primarily in critical assembly reactor environments. Note 2:...
This European Standard specifies the characteristics and performance requirements of autoclaved aerated concrete (AAC) masonry units for which the main intended uses are different types of load bearing and nonload bearing applications in all forms of walling including single leaf, cavity,...
This European Standard specifies the characteristics and performance requirements of autoclaved aerated concrete (AAC) masonry units for which the main intended uses are different types of load bearing and non-load bearing applications in all forms of walling including single leaf, cavity,...
This European Standard specifies the characteristics and performance requirements for masonry units manufactured from clay for which the main intended uses are protected or unprotected masonry structure (see definitions 3.3 and 3.4) (e.g. facing and rendered masonry, loadbearing or non-loadbearing...
This European Standard specifies the material, dimensional and performance requirements, including methods of test, for precast concrete flue liners and fittings with or without insulation for the construction of multi-wall chimneys. This document does not cover: - high positive pressure (H)...
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the main intended uses are common, facing or exposed masonry in load bearing or non-load bearing...
This European Standard specifies the characteristics and performance requirements for masonry units manufactured from clay for which the main intended uses are protected or unprotected masonry structure (see definitions 3.3 and 3.4) (e.g. facing and rendered masonry, loadbearing or non-loadbearing...
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the main intended uses are common, facing or exposed masonry in load bearing or non-load bearing...
This European Standard specifies the characteristics and performance requirements of masonry units manufactured from natural stone the width of which is equal to or greater than 80 mm, for which the main intended uses are common, facing or exposed masonry units in loadbearing or non-loadbearing...
This European Standard specifies the characteristics and performance requirements of masonry units manufactured from natural stone the width of which is equal to or greater than 80 mm, for which the main intended uses are common, facing or exposed masonry units in loadbearing or non-loadbearing...