- Trained on our vast library of engineering resources.
loading
CSA FUEL SAFETY HANDBOOK - Fuel Safety Handbook
April 1, 1998 - CSA

INTRODUCTION The Fuel Safety Handbook is intended to provide the basic information which is essential to gas technicians working with natural gas and propane fuel gases in Ontario. The Fuel Safety Handbook is intended to address the knowledge needed by Ontario gas technicians...

CSA FUEL SAFETY TRAINING - Fuel Safety Training Manual
April 1, 1997 - CSA

Introduction (60 minutes) Using FSW-1, welcome the participants and introduce yourself to the group. Ask the participants to introduce themselves and indicate as to whether they are natural gas or propane fitters. Use the knowledge and skills of your participants as a means of enriching the...

GM FUELS TABS - GM FUELS CUSTOM TABS
GMNA
A description is not available for this item.
J1985_202312 - Fuel Filter - Initial Single-Pass Efficiency Test Method
December 13, 2023 - SAE International

This SAE Standard is intended for all sizes of fuel filters, so a variety of test stands may be required depending upon flow rate. The low contamination level, downstream clean-up filter, and short duration of the test ensure that the particle retention ability of the...

ARP1827D - Measuring Aircraft Gas Turbine Engine Fine Fuel Filter Element Performance
July 23, 2021 - SAE International

This SAE Aerospace Recommended Practice (ARP) delineates two complementary filter element performance parameters: (1) dirt capacity, and (2) filtration efficiency, and corresponding test procedures. It is intended for non-cleanable (disposable), fine fuel filter elements, rated...

J1696_201704 - Standard Fuel Filter Test Fluid
April 18, 2017 - SAE International

This SAE Standard defines the requirements for fluid to be used in the SAE Fuel Filter Test Procedures.

J2793_202005 - Fuel Dispensing Filter Test Methods
May 26, 2020 - SAE International

This SAE Recommended Practice is applicable to gasoline and diesel fuel filters installed on fuel dispensing equipment, mobile or stationary. It describes a set of tests used to characterize the structural integrity, filtration performance, and reaction to water contaminant...

AIR6985 - Performance Evaluation of Fuel Filter Elements Utilized in Aircraft Gas Turbine Engine and APU Main Fuel Systems
June 10, 2021 - SAE International

This SAE Aerospace Information Report (AIR) reviews performance testing parameters for fuel filter elements utilized in gas turbine engine and APU main fuel systems. The scope is limited to main fuel filter elements rated at 35 μm(c), or finer, which constitute...

GM229M - Nonmetallic Fuel Filters
October 1, 2012 - GMNA

This specification describes the product requirements for Nylon 12 fuel filters which include test setup, instrumentation, test procedures, and acceptance criteria to be used to functionally test Nylon 12 fuel fíìters. Other documents which describe the performance and...

ASTM D7501-22 - Standard Test Method for Determination of Fuel Filter Blocking Potential of Biodiesel Fuel Blendstock (B100) by Cold Soak Filtration Test (CSFT)
April 1, 2022 - ASTM International

5.1 Some substances that are soluble or appear to be soluble in biodiesel fuel blendstock (B100) at room temperature will, upon cooling to temperatures above the cloud point or standing at room temperature for extended periods, come out of solution. This phenomenon has been observed in both...

GMW14839 - Diesel Fuel Filter Water Separator Assembly
April 1, 2018 - GMW
A description is not available for this item.
ASTM D7501-21 - Standard Test Method for Determination of Fuel Filter Blocking Potential of Biodiesel Fuel Blendstock (B100) by Cold Soak Filtration Test (CSFT)
December 1, 2021 - ASTM International

5.1 Some substances that are soluble or appear to be soluble in biodiesel fuel blendstock (B100) at room temperature will, upon cooling to temperatures above the cloud point or standing at room temperature for extended periods, come out of solution. This phenomenon has been observed in both...

GMW16438 - Gasoline and Flex Fuel Filter Assembly
November 1, 2017 - GMW
A description is not available for this item.
J905_200909 - Fuel Filter Test Methods
September 28, 2009 - SAE International

The purpose of this fuel filter test method is to provide standardized methods for evaluating the performance characteristics of fuel filters by bench test methods. This, combined with data obtained from application tests, may be used to establish standards of...

GME 06701 - Test of Fuel Filters
January 1, 2007 - GME

This specification details the requirements for fuel filters with regard to filter quality, mechanical strength and weather resistance. Filter replacement intervals are indicated in the relevant CTS (Component Technical Specification).

ASTM D6824-23 - Standard Test Method for Determining Filterability of Aviation Turbine Fuel
March 1, 2023 - ASTM International

1.1 This test method covers a procedure for determining the filterability of aviation turbine fuels (for other middle distillate fuels, see Test Method D6426). Note 1: ASTM specification fuels falling within the scope of this test method are Specifications D1655 and...

ARP1827C - Measuring Aircraft Gas Turbine Engine Fine Fuel Filter Element Performance
November 20, 2014 - SAE International

This SAE Aerospace Recommended Practice (ARP) delineates two complementary filter element performance ratings: (1) dirt capacity, and (2) filtration efficiency, and corresponding test procedures. It is intended for non-cleanable (disposable), fine fuel filter elements used in...

ISO 16332 - Diesel engines - Fuel filters - Method for evaluating fuel/water separation efficiency
April 1, 2018 - ISO

This document specifies a fuel/water separator comparison test under defined and simplified laboratory conditions. This test is intended for pressure side fuel/water separators as well as for suction side fuel/water separators. Pressure side fuel/water separators are...

ASTM D6426-22 - Standard Test Method for Determining Filterability of Middle Distillate Fuel Oils
December 1, 2022 - ASTM International

1.1 This test method covers a procedure for determining the filterability of distillate fuel oils within the viscosity range from 1.70?mm2/s to 6.20?mm2/s (cSt) at 40?°C. Note 1: ASTM specification fuels falling within the scope of this test method are Specification D396 Grade...

Advertisement