This Standard applies to individual gas appliance pressure regulators, which are not a part of a combination control (see Clause 3, Definitions), constructed entirely of new, unused parts and materials, hereinafter referred to as regulators, intended for application on...
ISO 23555-2 specifies safety, constructional, performance, testing and documentation requirements for gas pressure regulators for use in gas transmission, distribution and installations (hereafter referred to as regulators). ISO 23555-2 is applicable to...
This European Standard specifies constructional, functional, testing, marking, sizing and documentation requirements of gas pressure regulators: - for inlet pressures up to 100 bar and nominal diameters up to DN 400; - for an operating temperature range from - 20 °C to...
This European Standard specifies constructional, functional, testing, marking, sizing and documentation requirements of gas pressure regulators: - for inlet pressures up to 100 bar and nominal diameters up to DN 400; - for an operating temperature range from - 20 °C to...