loading
ANSI Z21.18/CSA 6.3 - Gas appliance pressure regulators
July 1, 2019 - CSA/AM

This Standard applies to individual gas appliance pressure regulators, which are not a part of a combination control (see Clause 3, Definitions), constructed entirely of new, unused parts and materials, hereinafter referred to as regulators, intended for application on...

CGA E-4 - STANDARD FOR GAS PRESSURE REGULATORS
January 1, 2016 - CGA/GAS
A description is not available for this item.
DSF/ISO/DIS 23555-2 - Safety and control devices for operating pressure greater than 500 kPa – Part 2: Gas pressure regulator
DS

ISO 23555-2 specifies safety, constructional, performance, testing and documentation requirements for gas pressure regulators for use in gas transmission, distribution and installations (hereafter referred to as regulators). ISO 23555-2 is applicable to...

DS/EN 334 - Gas pressure regulators for inlet pressure up to 10 MPa (100 bar)
August 27, 2019 - DS

This European Standard specifies constructional, functional, testing, marking, sizing and documentation requirements of gas pressure regulators: - for inlet pressures up to 100 bar and nominal diameters up to DN 400; - for an operating temperature range from - 20 °C to...

DSF/FPREN 334 - Gas pressure regulators for inlet pressure up to 10 MPa (100 bar)
DS

This European Standard specifies constructional, functional, testing, marking, sizing and documentation requirements of gas pressure regulators: - for inlet pressures up to 100 bar and nominal diameters up to DN 400; - for an operating temperature range from - 20 °C to...

AENOR UNE-EN 334 ENG - Gas pressure regulators for inlet pressures up to 100 bar
July 29, 2009 - AENOR
A description is not available for this item.
DIN 3380 - Gas pressure regulators for supply pressures up to 100 bar
December 1, 1973 - DIN
A description is not available for this item.
UNI EN 334 - GAS PRESSURE REGULATORS FOR INLET PRESSURES UP TO 100 BAR
UNI
A description is not available for this item.
PREN 334 - GAS PRESSURE REGULATORS FOR INLET PRESSURE UP TO 100 BAR
BSI
A description is not available for this item.
CGA 6.3 - GAS APPLIANCE PRESSURE REGULATORS
CSA
A description is not available for this item.
CGA E-7 - STANDARD FOR MEDICAL GAS PRESSURE REGULATORS, FLOWMETERS, AND ORIFICE FLOW SELECTORS
January 1, 2018 - CGA/GAS
A description is not available for this item.
BS EN 334 - Gas pressure regulators for inlet pressure up to 10 MPa (100 bar)
August 31, 2019 - BSI
A description is not available for this item.
MIL-R-19180 - REGULATOR, PRESSURE, COMPRESSED GAS
NPFC
A description is not available for this item.
Advertisement