- Trained on our vast library of engineering resources.
loading
CSA C22.2 NO 344 - Grade-level in-ground enclosures
January 1, 2020 - CSA

This Standard provides requirements for grade-level, in-ground enclosures. The enclosures are made of polymer concrete, composite, or plastic (enclosure covers may be made of metal), intended for conductors and connections at voltages 750 V or less. These enclosures are not intended...

ASTM D5902-05(2023) - Standard Test Method for Rubber—Determination of Residual Unsaturation in Hydrogenated Nitrile Rubber (HNBR) by Iodine Value
September 1, 2023 - ASTM International

4.1 Hydrogenated nitrile rubbers are available at different levels of unsaturation and different acrylonitrile content. Highly saturated grades offer optimum resistance to aging, such as exposure to heat, ozone and chemicals, and can be cured effectively only with peroxides or high...

ASTM D5670-95(2023) - Standard Test Method for Rubber—Determination of Residual Unsaturation in Hydrogenated Nitrile Rubber (HNBR) by Infrared Spectrophotometry
September 1, 2023 - ASTM International

4.1 Hydrogenated nitrile rubbers are available at different levels of unsaturation and different acrylonitrile content. Highly saturated grades offer optimum resistance to aging, such as exposure to heat, ozone, and chemicals, and can be effectively cured only with peroxides or high...

ASTM A1000/A1000M-17(2023) - Standard Specification for Steel Wire, Carbon and Alloy Specialty Spring Quality
September 1, 2023 - ASTM International

1.1 This specification covers four different grades of round and shaped plain carbon and alloy steel spring wire, uniform in quality and temper, intended for the manufacture of mechanical springs that can withstand moderate fatigue stresses over some relatively low number of cycles. The...

ASTM A387/A387M-17a(2023) - Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum
September 1, 2023 - ASTM International

This specification covers chromium-molybdenum alloy steel plates for welded broilers and pressure vessels designed for elevated temperature service. Materials considered under this specification are available in grades 2, 12, 11, 22, 22L, 21, 21L, 5, 9 and 91. The steel materials shall be...

ASTM A877/A877M-17(2023) - Standard Specification for Steel Wire, Chromium-Silicon Alloys, Chrome-Silicon-Vanadium Alloy Valve Spring Quality
September 1, 2023 - ASTM International

1.1 This specification covers the highest quality of round and shaped chromium-silicon and chromium-silicon-vanadium alloys of steel valve spring wire, uniform in quality and temper, intended for the manufacture of valve springs and other springs requiring high-fatigue properties when used at...

ASTM F1869-23 - Standard Test Method for Measuring Moisture Vapor Emission Rate of Concrete Subfloor Using Anhydrous Calcium Chloride
August 1, 2023 - ASTM International

1.1 This test method covers the quantitative determination of the rate of moisture vapor emitted from below-grade, on-grade, and above-grade (suspended) bare concrete floors. 1.2 This test shall not be used to evaluate the rate of moisture vapor emitted by gypsum concrete or...

ASTM E223-23 - Standard Test Methods for Analysis of Sulfuric Acid
April 1, 2023 - ASTM International

3.1 These test methods provide for the classification of various grades of sulfuric acid and for the determination of various impurities. Acid strength and impurity levels are important factors in many uses of sulfuric acid.

ASTM E223-23e1 - Standard Test Methods for Analysis of Sulfuric Acid
April 1, 2023 - ASTM International

3.1 These test methods provide for the classification of various grades of sulfuric acid and for the determination of various impurities. Acid strength and impurity levels are important factors in many uses of sulfuric acid.

ASTM E224-23 - Standard Test Methods for Analysis of Hydrochloric Acid
April 1, 2023 - ASTM International

3.1 These test methods provide for the classification of various grades of hydrochloric acid and for the determination of various impurities. Acid strength and impurity levels are important factors in many uses of hydrochloric acid.

ASTM A203/A203M-23 - Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
July 1, 2023 - ASTM International

1.1 This specification2 covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel compositions as follows: Grade Nominal Nickel Content % Yield Strength, min, ksi [MPa]...

ASTM B610-23 - Standard Test Method for Measuring Dimensional Changes Associated with Processing Metal Powders Intended for Die Compaction
May 15, 2023 - ASTM International

5.1 Dimensional Change When Compacting and Sintering Metal Powders: 5.1.1 The dimensional change value obtained under specified conditions of compacting and sintering is a material characteristic inherent in the powder. 5.1.2 The test is useful for quality control of the dimensional change of a...

ASTM C830-00(2023) - Standard Test Methods for Apparent Porosity, Liquid Absorption, Apparent Specific Gravity, and Bulk Density of Refractory Shapes by Vacuum Pressure
August 1, 2023 - ASTM International

3.1 Apparent porosity, water absorption, apparent specific gravity, and bulk density are primary properties of refractory shapes. These properties are widely used in the evaluation and comparison of product quality and as part of the criteria for selection and use of refractory products in a...

ASTM E2264-23 - Standard Practice for Determining the Effects of Temperature Cycling on Fenestration Products
July 1, 2023 - ASTM International

1.1 This practice covers the testing of any fenestration products that are installed with the exterior surface exposed to weathering conditions. It is intended to measure the response of the fenestration product to temperature cycles with the temperature changes being induced by controlling the air...

ASTM D8114-23 - Standard Test Method for Measurement of Effects of Automotive Engine Oils on Fuel Economy of Passenger Cars and Light-Duty Trucks in Sequence VIE Spark Ignition
July 1, 2023 - ASTM International

5.1 Test Method-The data obtained from the use of this test method provide a comparative index of the fuel-saving capabilities of automotive engine oils under repeatable laboratory conditions. A BL has been established for this test to provide a standard against which all other oils can be compared...

ASTM D6618-23 - Standard Test Method for Evaluation of Engine Oils in Diesel Four-Stroke Cycle Supercharged 1M-PC Single Cylinder Oil Test Engine
July 1, 2023 - ASTM International

5.1 The test method is designed to relate to high-speed, supercharged diesel engine operation and, in particular, to the deposit control characteristics and antiwear properties of diesel crankcase lubricating oils. 5.2 The test method is useful for the evaluation of diesel engine oil quality and...

ASTM D4030/D4030M-23 - Standard Specification for Glass Fiber Cord and Sewing Thread
June 1, 2023 - ASTM International

This specification covers the requirements for continuous glass filament sewing thread and untreated and neoprene treated, continuous filament cord; intended to assist ultimate users by designing the types of these products that are typical in the industry. The fiber shall be electrical...

ASTM F710-22 - Standard Practice for Preparing Concrete Floors to Receive Resilient Flooring
December 15, 2022 - ASTM International

This practice covers the procedure for determining the acceptability of concrete floors for the installation of resilient flooring. It also includes suggestions for ensuring that the constructed concrete floor is acceptable for such installations but does not cover tests for adequacy of the...

ASTM E1366-23 - Standard Practice for Standardized Aquatic Microcosms: Fresh Water
June 1, 2023 - ASTM International

5.1 A microcosm test is conducted to obtain information concerning toxicity or other effects of a test material on the interactions among three trophic levels (primary, secondary, and detrital) and the competitive interactions within each trophic level. As with most natural aquatic...

ASTM E2973-22 - Standard Digital Reference Images for Inspection of Aluminum and Magnesium Die Castings
December 1, 2022 - ASTM International

1.1 These digital reference images illustrate various categories, types, and severity levels of discontinuities that may occur in aluminum-alloy and magnesium-alloy die castings. They are intended to provide: 1.1.1 A guide enabling recognition of discontinuities and their differentiation...

Advertisement