GWI INDEX - GRINDING WHEEL INSTITUTE PUBLICATIONS
UAMA
A description is not available for this item.
ISO 603 - BONDED ABRASIVE PRODUCTS GRINDING-WHEEL DIMENSIONS
ISO
A description is not available for this item.
DIN 52108 - Testing of inorganic non-metallic materials - Wear test using the grinding wheel according to Boehme - Grinding wheel method
May 1, 2010
- DIN
A description is not available for this item.
ISO 1117 - Bonded Abrasive Products - Grinding-Wheel Dimensions (Part 2)
January 1, 1975
- ISO
A description is not available for this item.
ISO 2933 - Bonded Abrasive Products - Grinding Wheel Dimensions (Part 3)
January 1, 1974
- ISO
A description is not available for this item.
ANSI B74.22 - DESIGN TEST FOR TYPE 27 PORTABLE GRINDING WHEEL
ANSI
A description is not available for this item.
ISO 1985 - Machine tools - Test conditions for surface grinding machines with vertical grinding wheel spindle and reciprocating table - Testing of the accuracy
March 1, 2015
- ISO
This International Standard specifies, with reference to ISO 230-1 and ISO 230-7, both geometric and machining tests on general purpose, normal accuracy, manually, and numerically controlled (NC) surface grinding machines with reciprocating table and vertical grinding wheel...
JIS B 6214 - Surface grinding machines with vertical grinding wheel spindle and rotary table - Testing for the accuracy
December 20, 1996
- JSA
A description is not available for this item.
DIN 8632-1 - Machine tools; surface grinding machines with horizontal grinding wheel spindle and rectangular reciprocating table; acceptance conditions
May 1, 1989
- DIN
A description is not available for this item.
BS ISO 1985 - Machine Tools - Test Conditions for Surface Grinding Machines with Vertical Grinding Wheel Spindle and Reciprocating Table - Testing of the Accuracy
March 31, 2015
- BSI
A description is not available for this item.
JIS B 6213 - Test conditions for surface grinding machines with horizontal grinding wheel spindle and reciprocating table - Testing of the accuracy
July 20, 2006
- JSA
A description is not available for this item.
JIS B 6251 - Machine tools - Test conditions for surface grinding machines with vertical grinding wheel spindle and reciprocating table - Testing of the accuracy
May 20, 2004
- JSA
A description is not available for this item.
ISO 1986 - Acceptance Conditions for Surface Grinding Machines with Horizontal Grinding Wheel Spindle and Reciprocating Table - Testing of Accuracy
January 1, 1985
- ISO
A description is not available for this item.
ISO 1986-1 - Test conditions for surface grinding machines with horizontal grinding wheel spindle and reciprocating table - Testing of the accuracy - Part 1: Machines with table length of up to 1 600 mm
June 1, 2014
- ISO
This part of ISO 1986 specifies, with reference to ISO 230-1, both geometric and machining tests on general purpose and normal accuracy surface grinding machines with reciprocating table up to 1 600 mm table length and horizontal grinding wheel spindle. It also specifies the...
JIS TS B 0024-3 - Machine tools - Test methods for electric power consumption - Part 3 : Horizontal grinding wheel spindle and reciprocating table type surface grinding machines
March 23, 2010
- JSA
A description is not available for this item.
BS ISO 1985 - TC - Tracked Changes (Redline) - Machine tools - Test conditions for surface grinding machines with vertical grinding wheel spindle and reciprocating table - Testing of the accuracy
February 26, 2020
- BSI
A description is not available for this item.
DIN ISO 1985 - Machine tools - Test conditions for surface grinding machines with vertical grinding wheel spindle and reciprocating table - Testing of the accuracy (ISO 1985:1998)
November 1, 1999
- DIN
A description is not available for this item.
AENOR UNE 15315-1 - Test conditions for surface grinding machines with horizontal grinding wheel spindle and reciprocating table. Testing of accuracy. Part 1: Machines with a table length of up to 1 600 mm.
June 14, 2006
- AENOR
A description is not available for this item.
BS ISO 1986-1 - Test Conditions for Surface Grinding Machines with Horizontal Grinding Wheel Spindle and Reciprocating Table - Testing of the Accuracy Part 1: Machines with a Table Length of Up to 1 600mm
November 29, 2001
- BSI
A description is not available for this item.