- Trained on our vast library of engineering resources.
loading
PCMCIA SYSTEM - PCMCIA SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
IEEE INFORMATION - INFORMATION GRAPHICS: A COMPRHENSIVE ILLUSTRATED REFERENCE
IEEE
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP SI - 2020 ASHRAE Handbook HVAC Systems and Equipment SI Edition
January 1, 2020 - ASHRAE
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP IP - 2020 ASHRAE Handbook HVAC Systems and Equipment I-P Edition
January 1, 2020 - ASHRAE
A description is not available for this item.
IEEE INFORMATION THEORY: - INFORMATION THEROY: 50 YEARS OF DISCOVERY
IEEE
A description is not available for this item.
ASTM F855-23 - Standard Specifications for Temporary Protective Grounds to Be Used on De-energized Electric Power Lines and Equipment
February 1, 2023 - ASTM International

These specifications cover the equipment making up the temporary grounding system used on de-energized electric power lines, electric supply stations, and equipment. These specifications for a system of protective grounding utilizing copper cables are covered in four...

JIS INFORMATION SECURITY - JIS Information Security/LAN/Bar Code/RFID Handbook
January 1, 2019 - JSA
A description is not available for this item.
IEEE 1246 - Guide for Temporary Protective Grounding Systems Used in Substations
December 3, 2020 - IEEE

This guide covers the design, performance, use, testing, and installation of temporary protective grounding (TPG) systems, including the connection points, as used in permanent and mobile substations. Purpose This guide suggests good practices, technical information, and safety...

IEEE 2760 - Guide for Wind Power Plant Grounding System Design for Personnel Safety
September 24, 2020 - IEEE

This guide is primarily concerned with the collector system grounding for onshore wind power plants (WPPs). This guide is not intended for the WPP substation; however, since the substation is typically interconnected with the collector system, its design might affect or be...

BICSI N3 - Planning and Installation Methods for the Bonding and Grounding of Telecommunication and ICT Systems and Infrastructure
January 7, 2020 - BICSI

This standard specifies aspects of planning and installation of bonding and grounding systems for telecommunications and information communication technology (ICT) systems and infrastructure within a customer premises (see Figure 2-1). This standard is intended to...

IEEE 2778 - Guide for Solar Power Plant Grounding for Personal Protection
January 30, 2020 - IEEE

This guide is primarily concerned with the grounding system design for ground-mount photovoltaic (PV) solar power plants (SPPs) that are utility owned and/or utility scale (5 MW or greater). The focus of the guide is on differences in practices from substation grounding as...

ASTM F855-20 - Standard Specifications for Temporary Protective Grounds to Be Used on De-energized Electric Power Lines and Equipment
September 15, 2020 - ASTM International

These specifications cover the equipment making up the temporary grounding system used on de-energized electric power lines, electric supply stations, and equipment. These specifications for a system of protective grounding utilizing copper cables are covered in four...

JIS INFORMATION (BASIC) - JIS Information (Basic) Handbook
January 1, 2016 - JSA
A description is not available for this item.
Advertisement