Tests for hardness and for air permeability, and includes measurements before and after washing and drying by a specified procedure.
This International Standard specifies requiremetns and test methods for the relative level of heat resistance of conveyor belt covers made of rubber. It gives the permissible variations of hardness, elongatgion at break and tensile strength after exposure to heat. It is applicable...
1.1 This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, by rail, and ship, as Shelter, Electrical Equipment S-280/G (see 15.5). 1.2 The values stated in inch-pound units are to be regarded as standard....
This European Standard specifies the requirements related to safety for hoist chain, Grade T (type T quenched and tempered and types DAT and DT case hardened), for use in serial chain hoists manual and power driven. Type DAT and type DT hoist chains possess surface hardnesses greater than...
1.1 This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, by rail, and ship, as Shelter, Electrical Equipment S-280/G (see 15.5). 1.2 The values stated in inch-pound units are to be regarded as standard....
Covers collar eyebolts, eyebolts with link and dynamo eyebolts. Also deals with material, form, dimensions, screw threads, workmanship, hardness, proof loading, marking and certificate.
1.1 This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, by rail, and ship, as Shelter, Electrical Equipment S-280/G (see 15.5). 1.2 The values stated in inch-pound units are to be regarded as standard....
1.1 This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, by rail, and ship, as Shelter, Electrical Equipment S-280/G (see 15.5). 1.2 The values stated in inch-pound units are to be regarded as standard....
1.1 This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, by rail, and ship, as Shelter, Electrical Equipment S-280/G (see 15.5). 1.2 The values stated in inch-pound units are to be regarded as the standard...
1.1 This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, by rail, and ship, as Shelter, Electrical Equipment S-280/G (see ). 1.2 The values stated in inch-pound units are to be regarded as the standard....