loading
JIS HEAT TREATMENT HDBK - JIS Heat Treatment Handbook
January 1, 2019 - JSA
A description is not available for this item.
FORD WORLDWIDE HEAT TREAT - WORLDWIDE HEAT TREAT SYSTEM SURVEY AND SCORING GUIDELINES
October 16, 2000 - FORD

This documentation has been prepared to achieve Ford's mission of never ending improvement at all Ford plants having Heat Treat operations and all heat treators, Tier 1 and Tier 2, It has been organized in a manner that it will be used as a tool to: Define the requirements for the...

AIR5913A - Landing Gear Component Heat Damage
November 16, 2023 - SAE International

The purpose of this report is to outline types of in-service heat damage that have been observed in high strength steel landing gear components, with an emphasis on a particular type that is referred to as "Ladder Cracking" which can develop in landing gear shock struts. The report discusses...

AMS5674G - Steel, Corrosion- and Heat-Resistant, Wire 18Cr - 11.5Ni - 0.70Cb (Nb) (347) Solution Heat Treated
November 20, 2023 - SAE International

This specification covers a corrosion- and heat-resistant steel in the form of wire.

AMS4403B - Aluminum Alloy, Die Forgings 7.5Zn - 1.6Cu - 1.5Mg - 0.12Zr (7085-T7452) Solution Heat Treated, Compression Stress-Relieved, and Overaged
December 13, 2023 - SAE International

This specification covers an aluminum alloy in the form of die forgings 1.000 to 12.000 inches (25 to 305 mm), inclusive, in nominal thickness at the time of heat treatment and of forging stock of any size. (see 8.5 )

AMS4149F - Aluminum Alloy, Die and Hand Forgings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7175-T74) Solution and Precipitation Heat Treated
December 13, 2023 - SAE International

This specification covers an aluminum alloy in the form of die and hand forgings 6.000 inches (152.00 mm) and under in nominal thickness at time of heat treatment (see 8.6 ).

AMS5682F - Nickel Alloy, Corrosion- and Heat-Resistant, Welding Wire 78Ni - 20Cr (8020)
November 20, 2023 - SAE International

This specification covers a corrosion- and heat-resistant nickel alloy in the form of rods and wire.

AS23053C - Insulation Sleeving, Electrical, Heat Shrinkable, General Specification for
November 15, 2023 - SAE International

This specification establishes the requirements for various types and colors of electrical insulating sleeving that will shrink to a predetermined size upon the application of heat. This specification includes provisions for demonstrating compliance with qualification requirements (see...

AMS5360G - Steel, Corrosion and Heat-Resistant, Investment Castings 17Cr - 13Ni - 1.9Mo Solution Heat Treated
November 3, 2023 - SAE International

This specification covers a corrosion and heat-resistant steel in the form of investment castings.

AMS5364D - Steel, Corrosion and Heat-Resistant, Investment Castings 19.5Cr - 10.5Ni - 0.65Cb (Nb) (CF-8C) Solution Heat Treated
November 3, 2023 - SAE International

This specification covers a corrosion and heat-resistant steel in the form of investment castings.

AMS5370E - Steel, Corrosion and Heat-Resistant, Investment Castings 19Cr - 9.5Ni (CF-3) Solution Heat Treated
November 3, 2023 - SAE International

This specification covers a corrosion and heat-resistant steel in the form of investment castings.

AMS5366F - Steel, Corrosion and Heat-Resistant, Investment Castings 25Cr - 20Ni (CK-20) As-Cast
November 3, 2023 - SAE International

This specification covers a corrosion and heat-resistant steel in the form of investment castings.

AS81824E - Splice, Electric, Crimp, Copper, Environment Resistant FSC 5940
January 9, 2024 - SAE International

The AS81824 specification covers environment resistant, permanent crimp type, splices having heat shrinkable insulating sleeve and meltable environmental seals or heatless sealing sleeves. The splices may be used with tin, nickel, and silver-plated conductors in applications where the total...

AMS6472H - Steel, Bars and Forgings and Forging Stock, Nitriding, 1.6Cr - 0.35Mo - 1.1Al (0.38 - 0.43C) (135 Mod), Aircraft Quality, Hardened and Tempered, 112 ksi (772 Mpa) Tensile Strength
December 26, 2023 - SAE International

This specification covers an aircraft quality, low alloy steel in the form of heat-treated bars and forgings, and of forging stock.

AMS4988E - Titanium Alloy Sheet, Strip, and Plate 6Al - 6V - 2Sn Solution Heat Treated
December 13, 2023 - SAE International

This specification covers a titanium alloy in the form of sheet, strip, and plate in thicknesses up to 4.000 inches (101.60 mm), inclusive (see 8.5 ).

AMS4371C - Magnesium Alloy, Plate 4.0Y - 2.25Nd - 0.5Zr (WE43C - T5) Precipitation Heat Treated
December 13, 2023 - SAE International

This specification covers a magnesium alloy in the form of rolled plate from 0.500 up to 6.0 inches (12.7 to 152.4 mm), inclusive (see 8.5 ).

AS122900A - CLAMP - LOOP TYPE SUPPORT (HEAT RESISTANT) .204 HOLE
November 16, 2023 - SAE International
A description is not available for this item.
AMS5877C - Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Rings and Stock for Forgings, Rings or Heading 29Fe - 22Cr - 21Ni - 18.5Co - 3.2Mo - 2.8W - 0.78Ta 0.30Al - 0.05La - 0.20N (HS-556) Solution Heat Treated
December 1, 2023 - SAE International

This specification covers a corrosion- and heat-resistant alloy in the form of bars, forgings, flash-welded rings, and stock for forging, flash-welded rings, or heading.

Advertisement