4.1 This section provides a description of the environmental conditions listed in Section 1 and describes the sub-conditions within each condition. Examples provided for many of the conditions and sub-conditions are provided as guidance only. Each of the conditions described should be evaluated and...
1.1 Weigh-In-Motion-This
Der allgemeine Anwendungsbereich dieser Norm ist in DIN 27200:2011-11, Abschnitt 1 und 3.1, festgelegt. Diese Norm gilt für Einstiegtüren der Bauart Drehfalttüren für Fahrgasträume von: a) Reisezugwagen; b) Triebwagen; c) Triebzügen. Die bildlichen Darstellungen in der Norm tragen beispielhaften...
Der allgemeine Anwendungsbereich dieser Norm ist in DIN 27200:2011-11, Abschnitt 1 und 3.1, festgelegt. Diese Norm gilt für Stirnwandtüren/Überg
Weigh-In-Motion-This
1.1 Weigh-In-Motion-This
1.1 Weigh-In-Motion- This specification describes Weigh-In-Motion (WIM), the process of measuring the dynamic tire forces of a moving vehicle and estimating the corresponding tire loads of the static vehicle. Gross-vehicle weight of a highway vehicle is due only to the local force of gravity acting...
1.1 Weigh-In-Motion- This specification describes Weigh-In-Motion (WIM), the process of measuring the dynamic tire forces of a moving vehicle and estimating the corresponding tire loads of the static vehicle. Gross-vehicle weight of a highway vehicle is due only to the local force of gravity acting...
This international Standard specifies the mounting dimensions necessary for interchangeability of hinge-mounted alternators for reciprocating internal combustion engines in commercial vehicles and buses. it applies to alternators of types 1, 2 and 3, where type 3 is designed only for...