loading
MSS SP 67 - Butterfly Valves
January 1, 2017 - MSS

This Standard Practice covers dimensions, design, testing, and marking requirements for butterfly valves. Further reference should be made to the MSS SP-68. This Standard Practice covers two types of butterfly valves: Type I - Valves for tight shut-off (Tested per...

BS 5155 - Butterfly Valves
July 31, 1984 - BSI

Specification requirements for double flanged and wafer type butterfly valves with nominal pressures up to PN 40 and Class 300, sizes DN 40 to DN 2000.

PIP PNSMV007 - Carbon Steel Butterfly Valve Descriptions
October 1, 2017 - PIP

This Practice provides requirements for suppliers providing carbon steel butterfly valves included in PIP Piping Line Class Material Specifications.

PIP PNSMV027 - Stainless Steel Butterfly Valve Descriptions
October 1, 2017 - PIP

This Practice provides requirements for suppliers providing stainless steel butterfly valves included in PIP Piping Line Class Material Specifications.

PIP PNSMV067 - Miscellaneous Metals Butterfly Valve Description
March 1, 2010 - PIP

Purpose This document provides the detailed descriptions for the purchase of butterfly valves included in the PIP Piping Line Class Material Specifications.

AWWA C504 - Rubber-Seated Butterfly Valves
June 7, 2015 - AWWA

This standard establishes minimum requirements for rubber-seated butterfly valves, 3 in. (75 mm) through 72 in. (1,800 mm) in diameter, with various body and end types, for fresh and reclaimed water having a pH range from 6-12 and a temperature range from 33°-125°F (0.6°-52°C). This...

PIP PNDMV007 - Butterfly Valve Data Sheet and Standard Terms
March 1, 2013 - PIP

This Practice describes, in table format, the standards terms used in the drop down menus of the PIP butterfly valve data sheet appended to this Practice. Purpose This Practice provides a data sheet and standard terms used for specifying butterfly valves.

PIP PHSMV027 - Hygienic Stainless Steel Butterfly Valve Descriptions
November 1, 2017 - PIP

This Practice provides requirements for suppliers providing hygienic stainless steel butterfly valves included in PIP Piping Line Class Material Specifications

PIP PNSMV037 - Bronze and Iron Butterfly Valve Descriptions
October 1, 2017 - PIP

This document provides the detailed descriptions for the purchase of butterfly valves included in PIP Piping Line Class Material Specifications.

PIP PNSMV047 - Plastic and Plastic-Lined Butterfly Valve Descriptions
January 1, 2018 - PIP

This Practice provides requirements for suppliers providing plastic and plastic-lined butterfly valves included in PIP Piping Line Class Material Specifications

ISO 10631 - Metallic butterfly valves for general purposes
September 1, 2013 - ISO

This International Standard specifies requirements for design, materials (e.g. steel, cast iron, ductile iron, copper alloy), pressure/temperature ratings and testing for butterfly valves having metallic bodies for use in general purpose flanged or butt welding piping systems. This...

MSS SP 68 - High Pressure Butterfly Valves with Offset Design
January 1, 2017 - MSS

This Standard Practice covers design requirements, test performance, marking requirements, and nomenclature for butterfly valves designed for high pressure performance, having a seat plane offset from the plane of the stem centerline. This Standard Practice covers flangeless...

DSF/EN ISO 16136/PRA1 - Industrial valves – Butterfly valves of thermoplastics materials
DS

This standard specifies requirements for the design, functional characteristics and manufacture of butterfly valves made of thermoplastics materials intended for isolating and control service, their connection to the pipe system, the body materials and their pressure/temperature...

PIP PHSMV047 - Hygienic Plastic and Plastic Lined Butterfly Valve Descriptions
December 1, 2017 - PIP

This Practice provides requirements for suppliers providing Hygienic Plastic and Plastic Lined Butterfly Valve included in PIP Piping Line Class Material Specifications.

JIS B 2032 - Wafer type rubber-seated butterfly valves
February 20, 2013 - JSA

This Standard specifies the characteristics of wafer type rubber-seated butterfly valves (hereafter referred to as "valves") to be used for piping for general equipment such as mechanical equipment, building equipment and water treatment. However, this does not apply to those...

DIN 3354-1 - Butterfly valves General data
June 1, 1982 - DIN
A description is not available for this item.
JIS F 7480 - Shipbuilding - Rubber-Seat Butterfly Valves
November 8, 1996 - JSA
A description is not available for this item.
ISO FDIS 10631 - INDUSTRIAL VALVES - METALLIC BUTTERFLY VALVES
ISO
A description is not available for this item.
ISO DIS 10631 - INDUSTRIAL VALVES - METALLIC BUTTERFLY VALVES
ISO
A description is not available for this item.
JIS B 2064 - Butterfly Valves for Water Works
February 1, 1995 - JSA
A description is not available for this item.
Advertisement