MSS SP 67
Butterfly Valves
| Organization: | MSS |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 23 |
scope:
This Standard Practice covers dimensions, design, testing, and marking requirements for butterfly valves. Further reference should be made to the MSS SP-68.
This Standard Practice covers two types of butterfly valves:
Type I - Valves for tight shut-off (Tested per Section 10.2.1)
Type II - Valves permitting seat leakage (See Section 10.2.2)
This Standard Practice covers flangeless (wafer-type), single-flange (lug-type), and flanged-end valves in size NPS 1½ through NPS 72, along with grooved-end valves, and shouldered-end valves, with pressure ratings in accordance with the requirements of Sections 3 and 4.
Document History