MSS SP 67
Butterfly Valves
| Organization: | MSS |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This Standard Practice covers dimensions, design, testing and marking requirements for butterfly valves. Further reference should be made to the MSS SP-68.
This Standard Practice covers two types of butterfly valves:
Type I - Valves for tight shut-off (tested per subsection 10.2.1).
Type II - Valves permitting seat leakage (see subsection 10.2.2).
This Standard Practice covers flangeless (wafer-type), single flange (lug-type), and flanged end valves in sizes 1 1/2 NPS thru 72 NPS, grooved end valves, and shouldered end valves with pressure ratings in accordance with the requirements of Sections 3 and 4.
Document History