MSS SP 67

Butterfly Valves

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 1983
Status: inactive
Page Count: 16
scope:

This Standard Practice covers dimension, design, testing and marking requirements for butterfly valves Further reference should be made to the MSS Standard Practice for high pressure, offset, butterfly valves, when published

This standard practice covers two types of butterfly valves:

Type I - Valves for tight shut of (tested per subsection 11.2.1).

Type II - Valves permitting seat leakage (see subsection 11.2.2).

This Standard Practice covers flangeless (wafer type), single flanged (lug type), flanged end and grooved end valves in sizes 11/2 thru 72 with pressure rating up to and including ANSI Class 150

Document History

January 1, 2022
Butterfly Valves
This Standard Practice covers dimensions, design, testing, and marking requirements for butterfly valves. Further reference should be made to the MSS SP-68. This Standard Practice covers two types...
January 1, 2017
Butterfly Valves
This Standard Practice covers dimensions, design, testing, and marking requirements for butterfly valves. Further reference should be made to the MSS SP-68. This Standard Practice covers two types...
January 1, 2011
Butterfly Valves
This Standard Practice covers dimensions, design, testing, and marking requirements for butterfly valves. Further reference should be made to the MSS SP-68. This Standard Practice covers two types...
January 1, 2002
Butterfly Valves
This Standard Practice covers dimensions, design, testing and marking requirements for butterfly valves. Further reference should be made to the MSS SP-68. This Standard Practice covers two types of...
January 1, 2002
Butterfly Valves
This Standard Practice covers dimensions, design, testing, and marking requirements for butterfly valves. Further reference should be made to the MSS SP-68. This Standard Practice covers two types...
January 1, 1995
Butterfly Valves
This Standard Practice covers dimensions, design, testing and marking requirements for butterfly valves. Further reference should be made to the MSS SP-68. This Standard Practice covers two types of...
MSS SP 67
January 1, 1983
Butterfly Valves
This Standard Practice covers dimension, design, testing and marking requirements for butterfly valves Further reference should be made to the MSS Standard Practice for high pressure, offset,...

References

Advertisement