loading
JIS B 8662 - Hydraulic Cylinder with a Positioning Sensor - Test Methods
January 1, 1996 - JSA
A description is not available for this item.
AD 55-14-02 - HYDRAULIC CYLINDER REPLACEMENT\PIPER AIRCRFT INC NEW\PA-23
FAA
A description is not available for this item.
ARP4379B - Aerospace - Accumulator, Hydraulic, Cylindrical, Piston Separated
April 20, 2016 - SAE International

This SAE Aerospace Recommended Practice (ARP) is a guide for defining the requirements for aerospace piston hydraulic accumulators, including details pertinent to the design, fabrication, performance and testing of the accumulator. This type of accumulator contains a piston which separates...

DIN EN 13001-3-6 - Cranes - General design - Part 3-6: Limit states and proof of competence of machinery - Hydraulic cylinders
November 1, 2018 - DIN

This European Standard is to be used together with EN 13001-1, EN 13001-2 and EN 13001-3-1 as well as pertinent crane type product EN standards, and as such they specify general conditions, requirements and methods to, by design and theoretical verification, prevent mechanical hazards of...

DS/EN 13001-3-6 - Cranes – General design – Part 3-6: Limit states and proof of competence of machinery – Hydraulic cylinders
March 5, 2018 - DS

This European Standard is to be used together with EN 13001-1, EN 13001-2 and EN 13001-3-1 as well as pertinent crane type product EN standards, and as such they specify general conditions, requirements and methods to, by design and theoretical verification, prevent mechanical hazards of...

ARP4379A - Aerospace - Accumulator, Hydraulic, Cylindrical, Piston Separated
November 20, 2007 - SAE International

This SAE Aerospace Recommended Practice (ARP) is intended as a guide in defining the requirements for aerospace piston separated hydraulic accumulators, including details pertinent to the design, fabrication, and performance of the accumulator. This type of accumulator has a piston separator...

ARP4553 - Accumulator, Hydraulic, Cylindrical Aircraft, Self-Displacing
July 16, 2002 - SAE International
A description is not available for this item.
JIS B 8038 - Piston rings for reciprocating hydraulic cylinders
December 20, 1998 - JSA
A description is not available for this item.
MIL-A-5498 - ACCUMULATORS, HYDRAULIC, CYLINDRICAL 3000 PSI, AIRCRAFT
NPFC
A description is not available for this item.
QPL-14055 - Cup, Hydraulic Brake Actuating Cylinder: Synthetic Rubber
April 3, 2012 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-14055 Cup, Hydraulic Brake Actuating Cylinder: Synthetic Rubber This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and...

ARP4378 - Accumulators, Hydraulic, Cylindrical, Aircraft, Maintenance Free, Factory Precharged
July 25, 2002 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes the minimum requirements and procedures for the design, construction, testing and performance of aerospace, maintenance free, factory pre-charged hydraulic accumulators. The accumulators are designed for use in aircraft...

MIL-C-14153 - CLAMP, WHEEL, CYLINDER, HYDRAULIC BRAKE
NPFC
A description is not available for this item.
ISO 2057 - Agricultural Tractors - Remote Control Hydraulic Cylinders for Trailed Implements
November 15, 1981 - ISO
A description is not available for this item.
J1694_201204 - Remanufactured Hydraulic Master Cylinder for Motor Vehicle Brakes - Performance Requirements
April 30, 2012 - SAE International

This SAE Recommended Practice defines minimum requirements for general characteristics, performance, and durability. It is applicable to remanufactured assemblies (factory rebuild) only. This document applies to master cylinder assemblies and components of current established designs but...

J1601_201103 - Rubber Cups for Hydraulic Actuating Cylinders
March 16, 2011 - SAE International

These specifications cover molded cups 51 mm (2 in) in diameter and under, compounded from high temperature resistant rubber for use in hydraulic actuating cylinders employing motor vehicle brake fluid conforming to the requirements specified in SAE J1703 and SAE J1705. These...

ISO 10100 - Hydraulic fluid power — Cylinders — Acceptance tests
June 1, 2020 - ISO

This document specifies acceptance and function tests for hydraulic fluid power cylinders.

J60A_196712 - RUBBER CUPS FOR HYDRAULIC ACTUATING CYLINDERS
December 1, 1967 - SAE International

These specifications cover molded cups 2 in. in diameter and under, compounded from high temperature resistant rubber for use in hydraulic actuating cylinders employing motor vehicle fluid conforming to the requirements specified in SAE J1702 and SAE J1703. These specifications cover...

Advertisement