This standard covers general, dimensional, arid performance specifications for several varieties of hose intended for general application in hydraulic systems on construction and industrial equipment and commercial products. These general specifications are common to and shall...
This standard covers general, dimensional, and performance specifications for several varieties of hose intended for general application in hydraulic systems on construction and industrial equipment and commercial products. These general specifications are common to and shall...
This SAE Standard provides general, dimensional, and performance specifications for the most common hoses used in hydraulic systems on mobile and stationary equipment. The general specifications contained in Sections 1 through 12 are applicable to all hydraulic hoses and...
This SAE Standard provides general and dimensional specifications for the most common hose fittings used in conjunction with hydraulic hoses specified in SAE J517 and utilized in hydraulic systems on mobile and stationary equipment. The general specifications contained...
This standard is intended to document general and dimensional specifications for the various types and styles of hose fittings used in conjunction with hydraulic hoses specified in SAE J517, in hydraulic systems on construction and industrial equipment and commercial...
This SAE Standard covers general and performance specifications for hydraulic hose fittings of the styles, types, and classes defined in Section 3 and used in conjunction with nonmetallic flexible hoses for marine applications. This document does not ensure compatibility...
This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 °C to 120 °C, and operating pressures up to 20.7 MPa. Material Description. Hose Construction. Inner Tube. The inner...
The procedures contained in this SAE Recommended Practice have been developed to establish uniform methods for impulse and high temperature circulation testing of hydraulic hose assemblies under special conditions not specified in SAE J343 for SAE J517 hoses. Basic test...
This SAE Information Report is intended to provide the hydraulic system analyst with a procedure which will assist in the selection and use of high-pressure wire reinforced hydraulic hose assemblies. Many construction, agricultural, industrial, or commercial equipment systems...
This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 to 100 oC, and operating pressures of 17.2 MPa. Material Description. Hose Construction Inner Tube. The inner tube of...
SAE J1273 provides guidelines for selection, routing, fabrication, installation, replacement, maintenance, and storage of hose and hose assemblies for hydraulic fluid-power systems. Many of these SAE Recommended Practices also may be suitable for other hoses and systems.
This document provides guidelines for selection, routing, fabrication, installation, replacement, maintenance and storage of hose and hose assemblies for hydraulic fluid power systems which are manufactured from hoses conforming to ISO 1436, ISO 3862, ISO 3949, ISO 4079...
This part of ISO 17165 provides guidelines for selection, routing, fabrication, installation, replacement, maintenance and storage of hose and hose assemblies for hydraulic fluid power systems, which are manufactured from hoses conforming to ISO 1436-1, ISO 1436-2, ISO...
This SAE Recommended Practice identifies test procedures and parameters which may be used to evaluate, qualify and inspect non-SAE hydraulic hoses or other hose constructions which do not conform to any established ISO or national standards defining hydraulic...
1. SCOPE This specification covers requirements for hydraulic oil hose and hose assemblies used in the Corporation's products.