ISO TR 17165-2
Hydraulic fluid power Hose assemblies Part 2: Recommended practices for hydraulic hose assemblies
| Organization: | ISO |
| Publication Date: | 15 September 2006 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This part of ISO 17165 provides guidelines for selection, routing, fabrication, installation, replacement, maintenance and storage of hose and hose assemblies for hydraulic fluid power systems, which are manufactured from hoses conforming to ISO 1436-1, ISO 1436-2, ISO 3862-1, ISO 3862-2, ISO 3949, ISO 4079-1, ISO 4079-2, ISO 11237-1 and ISO 11237-2, and hose connectors conforming to ISO 12151-1 through ISO 12151-6.
NOTE 1 Many of these recommended practices can also be suitable for use with other types of hoses and systems.
NOTE 2 Annex A (informative) lists examples of actual failure resulting from improper use of hydraulic hose and hose assemblies.
Document History