Scope is unavailable.
Scope is unavailable.
This specification covers metal insert fittings with split ring and compression nut (compression joint) and metal insert fittings with copper crimp rings (crimp joint) for four sizes of composite pressure pipe. These fittings are intended for use in cold- and hot-water distribution...
4.1 This test method can be used to describe the effects of materials, manufacturing, and design variables on the fatigue/cyclic creep performance of UHMWPE bearing components subject to substantial rotation in the transverse plane (relative to the tibial tray) for a relatively large number of...
1.1 This standard consists of technical terms used in standards under the jurisdiction of ASTM Committee D01 (on Paint and Related Coatings, Materials, and Applications), and of definitions suitable for use in these standards. Note 1: When any definition in this standards is quoted or published out...
A1.1 Significance and Use A1.1.1 This test method is used to measure the torsional yield strength, maximum torque, and breaking angle of the bone screw under standard conditions. The results obtained in this test method are not intended to predict the torque encountered while inserting or...
029300-000000-000000
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for three sizes (1/2 , 3/4 , and 1) of cross-linked polyethylene (PEX) tubing that meet the requirements for Specification F876 or F3253, and polyethylene of raised temperature (PE-RT)...
This specification establishes requirements for sulfone plastic insert fittings utilizing a copper crimp ring for SDR9 cross-linked polyethylene (PEX) tubing for cold- and hot-water distribution systems. Material for fitting shall be molded from sulfone plastic. Molded part shall not crack,...
This specification establishes requirements for sulfone plastic insert fittings utilizing a copper crimp ring for SDR9 cross-linked polyethylene (PEX) tubing for cold- and hot-water distribution systems. Material for fitting shall be molded from sulfone plastic. Molded part shall not crack,...
1.1 This test method covers a method for determining the static shear disassembly force of modular anatomic glenoid components used in anatomic total shoulder arthroplasty prostheses. 1.2 Although the methodology described does not replicate all physiological force conditions, it is a means of in...
1.1 This test method provides the basic procedure for evaluating dowel-bearing strength of wood and wood-based products. The bearing test results are used to determine the static load resistance and deformation characteristics of connections in wood and wood-base products resulting from the...
This specification covers metal insert fittings and copper crimp rings for use with SDR9 cross-linked polyethylene (PEX) tubing. All performance tests shall be performed on assemblies of fittings, crimp rings, and PEX tubing. Fittings and crimp rings shall meet the material and dimensional...
1.1 This specification covers paintball barrel blocking devices that may be inserted or otherwise function to prevent a paintball from leaving the muzzle or the confines of the barrel blocking device intact. 1.2 The values stated in SI units are to be regarded as the standard. The inch-pound...
1.1 This specification covers plastic press insert fittings with factory assembled stainless steel press sleeves incorporating 3 view holes and a tool locator ring. These fittings are for use with cross-linked polyethylene (PEX) tubing in nominal sizes 3/8 , 1/2 , 3/4 , 1, 11/4 , 11/2 , and...
1.1 This specification covers the requirements for a coating of cadmium mechanically deposited on metal products. The coating is provided in various thicknesses up to and including 12 μm. 1.2 Mechanical deposition greatly reduces the risk of hydrogen embrittlement and is suitable for coating bores...
1.1 This test method addresses resistance to ballistic penetration and to backface deformation (BFD) for ballistic-resistant torso body armor and shoot packs. 1.2 This test method is intended for testing of soft body armor, hard armor plates, in conjunction with armor, and shoot packs mounted on a...