SSPC PAINT 25 - Zinc Oxide, Alkyd, Linseed Oil Primer for Use Over Hand Cleaned Steel Type I and Type II
May 1, 1997
- SSPC
This specifi cation covers a slow drying French process zinc oxide, raw linseed oil and alkyd primer suitable for use over hand-cleaned steel. This primer is suitable for exposures in Environmental Zones 1A (interior, normally dry) and 1B (exterior, normally dry), and is intended for brush, roller...
SSPC PAINT 25 BCS - Zinc Oxide, Alkyd, Linseed Oil Primer for Use Over Blast Cleaned Steel Type I and Type II
May 1, 1997
- SSPC
This specifi cation covers a French process zinc oxide, raw linseed oil and alkyd primer suitable for use over blast cleaned steel. This is an alkyd/linseed oil primer containing 30% more alkyd resin than SSPC Paint 25. It is not recommended for hand cleaned steel. This primer is suitable for...
Narrow Your Results