This Standard specifies the alloy tool steels (hereafter referred to as "tool steels") manufactured by hot-rolling or forging. NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows. ISO 4957 : 1999 Tool...
1.1 This specification prescribes requirements for the classification of carbon steel and low-alloy steel electrodes (both solid and composite) and fluxes for submerged arc welding. Multiple pass flux-electrode classifications include requirements for low-alloy weld...
1.1 Scope. This specification establishes welding equipment requirements and welding procedures used to produce welds of acceptable quality in coated and uncoated carbon and low-alloy steels, including mild steels and high strength low alloy (HSLA) steels. Since...
1.1 This specification prescribes requirements for the classification of carbon and low-alloy steel flux cored electrodes for flux cored arc welding (FCAW), either with or without shielding gas, and carbon and low-alloy steel metal cored electrodes for gas metal arc...
This International Standard specifies the technical delivery conditions, manufacturing process, material requirements, configuration and dimensions, and verification and inspection procedures for aluminium alloy drill pipes with or without attached steel tool joints, for use in...
This International Standard provides quality levels of imperfections in fusion-welded joints (except fro beam welding) in all types of steel, nickel, titanium and their alloys. It applies to material thickness > 0,5 mm. It covers fully penetrated butt welds and all fillet welds...
This specification prescribes the requirements for classification of solid low-alloy steel electrodes and rods, composite stranded low-alloy steel electrodes and rods, and composite metal cored low-alloy steel electrodes and rods for gas shielded welding...
This International Standard provides quality levels of imperfections in fusion-welded joints (except for beam welding) in all types of steel, nickel, titanium and their alloys. It applies to material thickness ≥ 0,5 mm. It covers fully penetrated butt welds and all fillet welds...
This International Standard provides quality levels of imperfections in fusion-welded joints (except for beam welding) in all types of steel, nickel, titanium and their alloys. It applies to material thickness above 0,5 mm. It covers fully penetrated butt welds and all fillet...
1.1 This specification covers chemical, dimensional, physical and mechanical requirements for quenched and tempered bolts manufactured from steel and alloy steel, in inch dimensions. The bolts are available as structural bolting assemblies which include a fixed spline bolt, a...
1.1 This specification covers chemical, dimensional, physical and mechanical requirements for quenched and tempered bolts manufactured from steel and alloy steel, in inch dimensions. The bolts are available as structural bolting assemblies which include a fixed spline bolt, a...
1.1 This specification covers five grades of high-strength low-alloy structural steel shapes, plates, sheet piling, and bars. Grades 42 [290], 50 [345], and 55 [380] are intended for riveted, bolted, or welded structures. Grades 60 [415] and 65 [450] are intended for riveted or bolted...
1.1 This specification covers five grades of high-strength low-alloy structural steel shapes, plates, sheet piling, and bars. Grades 42 [290], 50 [345], and 55 [380] are intended for riveted, bolted, or welded structures. Grades 60 [415] and 65 [450] are intended for riveted or bolted...
1.1 This International Standard specifies the procedure for determining the relative resistance of stainless steels and nickel-base alloys to stress corrosion cracking in a sodium chloride drop evaporation system. 1.2 The method results in a threshold stress to fracture, the...
1.1 This specification covers chemical, dimensional, physical and mechanical requirements for quenched and tempered bolts manufactured from steel and alloy steel, in inch dimensions. The bolts are available as structural bolting assemblies which include a fixed spline bolt, a...
1.1 This specification covers five grades of high-strength low-alloy structural steel shapes, plates, sheet piling, and bars. Grades 42 [290], 50 [345], and 55 [380] are intended for riveted, bolted, or welded structures. Grades 60 [415] and 65 [450] are intended for riveted or bolted...
This specification covers high-strength, low-alloy structural steel shapes, plates, and bars for welded, riveted, or bolted construction with atmospheric corrosion resistance. Heat analysis shall be performed wherein the low-alloy structural steel materials shall conform...
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1-Unalloyed titanium, 1.1.2 Grade F-2-Unalloyed titanium, 1.1.2.1 Grade F-2H-Unalloyed titanium (Grade 2 with 58 ksi minimum UTS), 1.1.3 Grade F-3-Unalloyed titanium, 1.1.4...
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1 Unalloyed titanium, 1.1.2 Grade F-2 Unalloyed titanium, Grade F-2H Unalloyed titanium (Grade 2 with 58 ksi minimum UTS), 1.1.3 Grade F-3 Unalloyed titanium, 1.1.4 Grade F-4...
This International Standard specifies requirements for resistance spot welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel, comprising two or three sheets of metal, where the maximum single sheet thickness of components to be welded is within the...