This document specifies the general characteristics of, and performance requirements for, equipment for butt fusion jointing of polyethylene (PE) piping systems using electrically powered heater plates. It is applicable to mechanical and pressure-activated equipment for butt fusion jointing of PE...
This International Standard specifies test methods and acceptance criteria for evaluating the electromagnetic compatibility of tractors and all kinds of mobile (including hand-held) agricultural machinery, forestry machinery, landscaping and gardening machinery [referred to hereafter as...
This document, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted, trailed or self-propelled fertilizer distributors for solid fertilizer application in agriculture and to be used by...
This part of ISO 11681 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, powered brush-cutters and grass-trimmers (hereafter called machines) having an integral combustion engine as their power unit and mechanical...
This document, in conjunction with ISO 11296-1, specifies requirements and test methods for pipes which are formed on site by spirally winding and jointing a pre-manufactured profiled plastics strip, or a profiled plastics strip and integral locking joiner strip, and used for the renovation...
This part of ISO 11806 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, powered brush-cutters and grass-trimmers with a back-pack-mounted combustion engine power source and mechanical power transmission between the power...
This part of ISO 22621 specifies a code of practice dealing with polyamide (PA) piping systems, intended to be buried outside buildings and used for the supply of gaseous fuels. It is applicable to mains and service lines, the components of which are prepared for jointing by scraping and/or...
Scope and field of application This part of ISO 4394 specifies the mechanical properties, dimensional tolerances, surface finishes and technical delivery conditions for round steel tubes, seamless or welded type, hot or cold worked condition, with plain ends and having specially finished...
This part of ISO 13577 specifies the safety requirements for combustion and fuel handling systems that are part of industrial furnaces and associated processing equipment (TPE). NOTE The general safety requirements common to TPE are provided in ISO 13577-1 (See introduction). This...
This part of ISO 15171 specifies dimensions, performance requirements and test procedures for the male quickaction half of a metric coupling with an M14 x 1,5 straight stud end to mate with an ISO 6149-1 port, to be used for diagnostic purposes. Couplings in accordance with this part...
This document specifies the requirements for three types of general-purpose textile-reinforced rubber water hose with an operating temperature range of −25 °C to +70 °C and a maximum working pressure of up to 2,5 MPa (25 bar). These hoses are not intended to be used for conveyance of potable...
This part of ISO 16486 specifies a code of practice dealing with unplasticized polyamide (PA-U) piping systems, intended to be buried outside buildings and used for the supply of gaseous fuels. It addresses the common basic principles for gas supply systems. More detailed national standards...
This document gives advice on how to conceive hydraulic systems that can be operated with increased energy efficiency while maintaining the intended functionality of the machine.
ISO 4254-8:2018, intended to be used together with ISO 4254‑1, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted, trailed or self-propelled fertilizer distributors for solid fertilizer application in agriculture and to be...
This International Standard specifies the requirements for general-purpose textile-reinforced thermoplastics water-discharge hoses. Three types of hose are specified according to their operating duty requirements, i.e. their ambient and water temperature ranges: - ambient temperatures: −10 °C to...
This part of ISO 10439 specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors and expander-compressors
This document, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted, trailed or self-propelled fertilizer distributors for solid fertilizer application in agriculture and to be used by...
ISO 12176-1:2017 specifies the general characteristics of, and performance requirements for, equipment for butt fusion jointing of polyethylene (PE) piping systems using electrically powered heater plates. ISO 12176-1:2017 is applicable to mechanical and pressure-activated equipment...
This International Standard specifies a test method for determining the resistance to slow crack growth of polyolefin pipes, expressed in terms of time to failure in a hydrostatic pressure test on a pipe with machined longitudinal notches in the outside surface. The test is applicable to...
This part of ISO 13374 establishes general guidelines for software specifications related to data processing, communication, and presentation of machine condition monitoring and diagnostic information. NOTE Later parts of ISO 13374 (under preparation) will address specific...