1.1 This specification covers laser beam or laser hybrid welded, built-up, carbon steel, sharp-cornered profiles (SCP) square, rectangular, or custom shape structural tubing for welded, riveted, or bolted construction. This specification does not include weathering...
1.1 This specification covers laser and laser hybrid welded austenitic, ferritic, and duplex (ferritic-austenitic
This specification covers laser-fused stainless steel bars, plates, and shapes of structural quality for use in bolted or welded structural applications. The butt-welded test pieces are welded using laser fusion and then machined into tensile test bars and root-bend test...
This specification prescribes the requirements for classification of bare solid stainless steel electrodes (both as wire and strip) for gas metal arc welding, submerged arc welding, and other fusion welding processes. It also includes wire and rods for use in gas tungsten arc welding and...
This document specifies requirements for classification of wire electrodes, strip electrodes, wires and rods for gas-shielded metal arc welding, gas tungsten arc welding, plasma arc welding, submerged arc welding, electroslag welding and laser beam welding of stainless and...
ISO 14343:2017 specifies requirements for classification of wire electrodes, strip electrodes, wires and rods for gas-shielded metal arc welding, gas tungsten arc welding, plasma arc welding, submerged arc welding, electroslag welding and laser beam welding of stainless and...
This document specifies requirements for classification of wire electrodes, strip electrodes, wires and rods for gas-shielded metal arc welding, gas tungsten arc welding, plasma arc welding, submerged arc welding, electroslag welding and laser beam welding of stainless and...
This specification covers the standard requirements for laser beam welded, black plain end steel pipe for use in the conveyance of fluids under pressure. Dimensions and weight [mass] per unit length of pipes with designated NPS sizes and specified nominal wall thickness shall...
1.1 This specification covers laser beam welded, black, plain end steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, with nominal wall thickness 0.750 in. [19.1 mm] or less, as given in , is included. Pipe having other...
This specification covers laser-fused stainless steel bars, plates, and shapes of structural quality for use in bolted or welded structural applications. The butt-welded test pieces are welded using laser fusion and then machined into tensile test bars and root-bend test...
This test method may be used to measure the heat transfer rate to a metallic or coated metallic surface for a variety of applications, including: Measurements of aerodynamic heating when the calorimeter is placed into a flow environment, such as a wind tunnel or an arc jet; the calorimeters can be...
This Part of EN 10296 specifies the technical delivery conditions for electric welded, laser beam welded and submerged arc welded tubes of circular cross section made of non-alloy and alloy steels for mechanical and general engineering purposes.
This is Volume 4 of the five-volume series in the Ninth Edition of the Welding Handbook. It is Materials and Applications, Part 1, presented in ten peer-reviewed chapters covering the metallurgical properties of various forms of ferrous metals and how these properties affect welding. The titles of...
This International Standard specifies requirements for classification of wire electrodes, strip electrodes, wires and rods for gas-shielded metal arc welding, gas tungsten arc welding, plasma arc welding, submerged arc welding, electroslag welding and laser beam welding of stainless...
ESDU 89031 provides comprehensive guidance for the selection of surface treatments that improve the fatigue strength of steels primarily by inducing surface compressive stresses that inhibit the initiation and growth of cracks. Three main groups of treatments are covered, each itself...