- Trained on our vast library of engineering resources.
loading
DIN 15030 - Lifting Equipment; Acceptance Testing of Crane Installations; Principles
November 1, 1977 - DIN
A description is not available for this item.
NASA-STD-8719.9 - LIFTING STANDARD
October 25, 2018 - NASA

Purpose This standard establishes NASA's minimum requirements for, but not all details of, the design, construction, testing, inspection, maintenance, operation, and personnel licensing of lifting devices and equipment (LDE) listed in section 1.2 in order to enhance safety and...

BS 5237 - Specification for Lifting Twistlocks
October 31, 1985 - BSI

Specifies dimensions, materials test requirements and marking for fixed and floating centre twistlock heads, and adjacent portions of the shank, used in lifting frames to lift freight containers or other equipment filled with ISO corner fittings. Appendices explain the...

DNVGL-ST-0378 - Offshore and platform lifting appliances
July 1, 2019 - DNVGL

This standard covers the design, materials, fabrication, installation, testing and commissioning of offshore cranes, platform cranes and pipe/cable laying systems. The categorization of lifting appliances is based on installation and intended function for the lifting appliance:...

DIN EN 1496 - Personal fall protection equipment - Rescue lifting devices
March 1, 2017 - DIN

This European Standard specifies requirements, test methods, marking and information supplied by the manufacturer for rescue lifting devices. Rescue lifting devices conforming to this European Standard are used as components of rescue systems. Rescue lifting devices in...

DS/EN 1496 - Personal fall protection equipment – Rescue lifting devices
January 16, 2017 - DS

This European Standard specifies requirements, test methods, marking and information supplied by the manufacturer for rescue lifting devices. Rescue lifting devices conforming to this European Standard are used as components of rescue systems. Rescue lifting devices in...

NR/L2/RVE/0136 - Vehicle Lifting Jacks
December 1, 2008 - NR

This specification covers the design, manufacture, installation, testing and commissioning of new jacks at Network Rail owned Light Maintenance Depots (LMD's) and other maintenance facilities owned or operated by Network Rail for maintenance of its own rail vehicle fleet. Purpose This...

DNVGL-ST-0377 - Shipboard lifting appliances
October 1, 2018 - DNVGL

This standard covers the design, materials, fabrication, installation, testing and commissioning of shipboard lifting appliances and industrial lifting appliances. The categorization of lifting appliances is based on installation and intended function for the...

NSC 157350000 - Ergonomic Lifting Calculator
NSC

If your employees lift as part of their assignments, then this handy calculator is a must-have item. It uses lifting guidelines and mathematical formulas found in the applications manual of the revised NIOSH Lifting Equation. This two-sided calculator with see-through plastic...

MIL-DTL-70438 - Plug Assembly, Lifting, Universal
June 9, 2011 - NPFC

This specification covers requirements for the manufacturing and assembly of Universal Lifting Plugs for 155MM projectiles

ISO 1837 - Lifting Hooks - Nomenclature
March 1, 2003 - ISO

This International Standard establishes the nomenclature for various types of hooks used on lifting equipment.

DNV STD CERT 2.22 - Lifting Appliances
June 1, 2013 - DNVGL
A description is not available for this item.
ASME B30.20 - Below-the-Hook Lifting Devices
July 25, 2018 - ASME

Volume B30.20 includes provisions that apply to the marking, construction, installation, inspection, testing, maintenance, and operation of below-the-hook lifting devices, other than components addressed by other ASME B30 volumes or other standards, used for attaching loads to a hoist...

DS/EN 1570 - Safety requirements for lifting tables
September 8, 2009 - DS

1.1 This document specifies the safety requirements for lifting tables for raising and/or lowering goods and/or persons associated with the movement of goods carried by the lifting table (i.e. not for passenger use), for a vertical travel of up to 3,0 m. 1.2 This European Standard...

SAA AS 4991 - LIFTING DEVICES
SAI
A description is not available for this item.
PREN 1570 - Safety requirements for lifting tables
February 1, 2006 - BSI

This European Standard specifies the safety requirements for lifting tables for raising and/or lowering goods and/or persons associated with the movement of goods carried by the lifting table (i. e. not for passenger use). This European Standard deals with all significant hazards...

ASME B18.15M - Metric Lifting Eyes
January 1, 1998 - ASME

This Standard covers dimensional and load requirements for forged metric threaded lifiting eyes intended primarily for lifting applications. The inclusion of dimensional data in this Standard is not intended to imply that all sizes described are production stock items. Consumers should...

NR/L2/RMVP/0200/P503 - Infrastructure Plant Manual: Lifting Operations
December 1, 2018 - NR

This module applies to all lifting operations carried out on Network Rail managed infrastructure and Network Rail projects when using on-track machines, on-track plant or any non-rail mounted mobile plant or road vehicle. This module details the requirements for lifting operations to...

ISO 4301 - Lifting Appliances - Classification
December 15, 1980 - ISO

Scope and field of application This international Standard establishes a classification of lifting appliances based on the number of operating cycles to be carried out during the expected life of the appliance and a load spectrum factor which represents a nominal state of loading.

ISO 17096 - Cranes - Safety - Load lifting attachments
August 1, 2015 - ISO

This International Standard specifies safety requirements for the following non-fixed load lifting attachments for cranes, hoists, and manually controlled load manipulating devices as defined in Clause 3: - plate clamps; - vacuum lifters; - self priming, - non-self-priming (pump,...

Advertisement