loading
ISO 1837 - Lifting Hooks - Nomenclature
March 1, 2003 - ISO

This International Standard establishes the nomenclature for various types of hooks used on lifting equipment.

ISO 7597 - Forged steel lifting hooks with latch, grade 8
April 1, 2013 - ISO

This International Standard specifies requirements for forged steel lifting hooks with latch of grade 8 having eye or clevis and pin up to 63 t working load limit (WLL), mainly: - for use in chain slings according to ISO 4778 and ISO 7593; - for use in steel wire rope slings according...

ASME B30.20 - Below-the-Hook Lifting Devices
July 25, 2018 - ASME

Volume B30.20 includes provisions that apply to the marking, construction, installation, inspection, testing, maintenance, and operation of below-the-hook lifting devices, other than components addressed by other ASME B30 volumes or other standards, used for attaching loads to a hoist...

BS ISO 1837 - Lifting hooks Nomenclature
September 9, 2003 - BSI
A description is not available for this item.
ASME BTH-1 - Design of Below-the-Hook Lifting Devices
March 15, 2017 - ASME

This Standard provides minimum structural and mechanical design and electrical component selection criteria for ASME B30.20, Below-the-Hook Lifting Devices. The provisions in this Standard apply to the design or modification of below-the-hook lifting devices. Compliance...

ISO DIS 1837 - LIFTING HOOKS - NOMENCLATURE
ISO
A description is not available for this item.
ISO FDIS 1837 - LIFTING HOOKS - NOMENCLATURE
ISO
A description is not available for this item.
ISO 2141 - LIFTING HOOKS - GENERAL CHARACTERISTICS
ISO
A description is not available for this item.
DIN 15400 - Lifting hooks; materials, mechanical properties, lifting capacity and stresses
June 1, 1990 - DIN

Field of application This standard makes specifications for the following types of hook for use on lifting appliances: forged point hooks as in DIN 15401 Part 1 or 2, forged ramshorn hooks as in DIN 15402 Part 1 or 2, and laminated hooks as in DIN 15407 Part 1 or...

DIN ISO 1837 - Lifting hooks - Nomenclature (ISO 1837:2003)
May 1, 2008 - DIN
A description is not available for this item.
ISO 2766 - SINGLE LIFTING HOOKS WITH SHANK
ISO
A description is not available for this item.
DIN 15105 - Lifting hooks for lifting appliances; point hooks with collar
August 1, 1985 - DIN
A description is not available for this item.
DIN 15402-1 - Lifting hooks for lifting appliances; Ramshorn hooks; Unmaschined parts
November 1, 1982 - DIN
A description is not available for this item.
DIN 15401-1 - Lifting hooks for lifting appliances; Single hooks; Unmachined parts
November 1, 1982 - DIN
A description is not available for this item.
DS/EN 1677-5 - Components for slings - Safety - Part 5: Forged steel lifting hooks with latch - Grade 4
December 23, 2008 - DS

This Part of EN 1677 specifies requirements for forged steel lifting hooks of grade 4 having latch and eye up to 31,5 t WLL, mainly for use in: - chain slings according to EN 818-5 - steel wire rope slings according to prEN 13414-1:1998 - textile slings according to EN 1492-1, EN...

DS/EN 1677-2 - Components for slings - Safety - Part 2: Forged steel lifting hooks with latch, Grade 8
April 15, 2008 - DS

This Part of EN 1677 specifies requirements for forged steel lifting hooks with latch of grade 8 having eye or clevis and pin up to 63 t WLL, mainly for use in: - chain slings according to EN 818-4 - steel wire rope slings according to prEN 13414-1:1999 - textile slings according to...

DIN 15403 - Lifting Hooks for Hoists; Knuckle Threads
December 1, 1969 - DIN
A description is not available for this item.
DIN 15413 - Bottom blocks for lifting appliances; lifting hook nuts
August 1, 1983 - DIN
A description is not available for this item.
DIN 15411 - Lifting appliances; lifting hook suspensions for bottom blocks
August 1, 1983 - DIN
A description is not available for this item.
DIN 15401-2 - Lifting hooks for lifting appliances; Single hooks; Finished parts with threaded shank
September 1, 1983 - DIN
A description is not available for this item.
Advertisement