Scope and field of application This part of ISO 595 specifies dimensions for reusable all-glass or metal-and-glass syringes for medical use, having a graduated capacity from 1 to 100 ml. lt also specifies requirements for the graduated capacity of syringes. ISO 595/2 specifies...
Dimensions and graduated capacities for syringes having a graduated capacity from 1 mL to 100 mL.
Design, performance and corresponding test methods for syringes having a graduated capacity from 1 ml to 100 ml.
Geltungsbereich und Zweck Diese Norm gilt für die Anwendung von Injektionslösungen mit Einmalspritzen aus Kunststoffen nach DIN 13 098 (Vornorm). Nach DIN 13 098 (Vornorm), Ausgabe Oktober 1970, Abschnitt 2.3.4, Abschnitt 9.2 und dazugehörigen Prüfungen wird ausgeschlossen, daß Kunststoff und...
This part of DS/ISO 594 specifies requirements for conical fittings with a 6% Luer taper for use with hypodermic syringes and needles and with certain other apparatus for medical use such as tranfusion and infusion sets.
The standard specifies requirements for conical lock fittings with 6% (Luer) taper for use with hypodermic syringes and needles and with certain other apparatus for medical use e.g. transfusion equipment. The requirements apply to fittings made of rigid and of semi-rigid materials and...
This part of ISO 594 specifies requirements for conical lock fittings with a 6 % (Luer) taper for use with hypodermic syringes and needles and with certain other apparatus for medical use, e.g. transfusion equipment. The requirements apply to fittings made of rigid and of semi-rigid...
Scope and field of application This part of ISO 594 specifies requirements for conical fittings with a 6 % (Luer) taper for use with hypodermic syringes and needles and with certain other apparatus for medical use such as transfusion and infusion sets. It covers conical fittings made...
This document specifies requirements for sterile single-use hypodermic syringes of nominal capacity 1 ml and above, made of plastic materials and intended for use with power-driven syringe pumps. This document does not apply to syringes with auto-disable syringe features...
This document specifies requirements for sterile single-use hypodermic syringes of nominal capacity 1 ml and above, made of plastic materials and intended for use with power-driven syringe pumps. This document does not apply to syringes with auto-disable syringe features...
This document specifies requirements for sterile single-use hypodermic syringes of nominal capacity 1 ml and above, made of plastic materials and intended for use with power-driven syringe pumps. This document does not apply to syringes with auto-disable syringe features...
ISO 80369-3:2016 specifies the dimensions and requirements for the design and functional performance of small-bore connectors intended to be used for connections on enteral medical devices and accessories. NOTE 1 - Enteral medical devices include enteral feeding sets, enteral drainage...
This part of ISO 80369 specifies the dimensions and requirements for the design and functional performance of SMALL-BORE CONNECTORS intended to be used for CONNECTIONS on ENTERAL MEDICAL DEVICES and ACCESSORIES. NOTE 1 ENTERAL MEDICAL DEVICES include ENTERAL feeding sets, ENTERAL...
This document specifies requirements and test methods for Needle-Based Injection Systems (NISs) for single-patient use intended to deliver discrete volumes (bolus) of medicinal product, through needles or soft cannulas for intradermal, subcutaneous and/or intramuscular delivery, incorporating...
This part of ISO 11040 specifies the packaging system that is used to deliver sterilized subassembled syringes ready for filling in tubs and nests. Downstream processes (processes after filling such as in house/outside transport, reprocessing) can result in specific requirements on the...
This document specifies the interface dimensions and requirements for the design and functional performance of connectors intended to be used to connect intravascular infusion sets to intravascular infusion reservoirs. This document does not specify the dimensions and requirements for the...
ISO 23907:2012 specifies requirements for single-use sharps containers intended to hold potentially hazardous sharps medical waste with or without sharps protection features, e.g. scalpel blades, trocars, hypodermic needles and syringes. It is applicable to sharps containers that are...
Narrow Your Results