This SAE Recommended Practice identifies some basic and general conditions that should be considered when making electrical starter motor applications.
Foreword (This Foreword is not part of American National Standard C37.53.1-1989.) The High Voltage Apparatus Coordinating Committee (HVACC) was established July 24, 1973 by the Electrical and Electronic Technical Advisory Board of the American National Standards Institute. In 1982, the advisory...
Applies to the positive terminals of the starter motor to the battery and to the solenoid.
This standard applies to a test of start motor (hereinafter called "starter") to be mounted on a vehicle produced by GMDAT (hereinafter called "the company"). PURPOSE This standard aims at helping conduct correct test and get the correct result by standardizing the test method of...
This SAE Recommended Practice provides a standard procedure for testing the output performance and plotting the performance curve of air starting motors.
This part of ISO 9457 specifies the metric modules, pressure angles, number of teeth and other tooth characteristics which are necessary to ensure interchangeability of currently used starter motor pinions (those with a pressure angle of 14° 30') used for starter motors...
Methods for determining electrical characteristics of d.c. starter motors for internal combustion engines.
This document defines requirements and recommendations for starter motor durability testing of 12 V start systems for internal combustion engines. This includes test methods, test procedures and capabilities of test benches.
This document defines requirements and recommendations for starter motor durability testing of 12 V start systems for internal combustion engines. This includes test methods, test procedures and capabilities of test benches.
This document defines requirements and recommendations for starter motor durability testing of 12 V start systems for internal combustion engines. This includes test methods, test procedures and capabilities of test benches.
ISO 8856:2014 lays down test methods and general requirements for the determination of the electrical characteristics of DC starter motors intended to start internal combustion engines of road vehicles.
This International Standard lays down test methods and general requirements for the determination of the electrical characteristics of DC starter motors intended to start internal combustion engines of road vehicles.