This European Standard specifies safety requirements and test methods for chairs and tables for general educational purposes in educational institutions. It applies to furniture for use with laptop computers or portable devices, but not to special purpose workstations, e.g....
This European Standard specifies safety requirements and test methods for chairs and tables for general educational purposes in educational institutions. It applies to furniture for use with laptop computers or portable devices, but not to special purpose workstations, e.g....
This Standard applies to cord-connected and permanently connected electrically heated pottery kilns for use on nominal system voltages of 600 V or less, designed to be used in accordance with the rules of CSA C22.1, Canadian Electrical Code, Part I. This Standard does not apply to electrical...
This part of ISO 20957 specifies general safety requirements and test methods for stationary training equipment unless modified in the other parts of this International Standard. This part of ISO 20957 also covers environmental aspects. It also specifies a classification system (see Clause 4). This...
This part of ISO 20957 specifies general safety requirements and test methods for stationary training equipment unless modified in the other parts of this International Standard. This part of ISO 20957 also covers environmental aspects. It also specifies a classification system. This part of ISO...
This European Standard applies to the operation of ropes courses as defined in EN 15567 1. This European Standard specifies operational requirements to ensure an appropriate level of safety and service when used for recreational, training, educational or therapeutic purposes.
This European Standard applies to the operation of ropes courses as defined in EN 15567-1. This European Standard specifies operational requirements to ensure an appropriate level of safety and service when used for recreational, training, educational or therapeutic purposes.
This European Standard specifies the technical requirements, the appropriate dimensions and the requirements for testing. This European Standard applies to castors and wheels which may include braking and/or locking devices, specifically for manually propelled use in an institutional environment....