This part of IEC 61300 describes the test for screening single-mode tuned connectors against tuning errors. It is applicable to single-mode angled connectors which are equipped with a tuning mechanism. The tests ensure that the plugs passing this test have attenuations lower than Amax...
This part of 61300 provides a method to measure the keying accuracy of a polarization maintaining fibre connector.
This product standard defines a range of cable outlets, style J, straight, sealed, light duty, for heat shrinkable boots, (non-conductive or conductive), for use under the following conditions: Associated electrical connector(s): EN 3660-002 Temperature range, Class N: 65 °C to 200 °C Class...
This specification covers a family of single way fibre optic connector sets.
This specification covers a family of single way fibre optic connector sets.
The screen test is prepared for single-mode non-angled optical fibre connectors which are tuneable. The purpose of this part of IEC 61300 is to ensure that tuned plugs have been optimally adjusted. The procedures described in this test are applicable for both optical patch...
This standard specifies a method of checking the resistance to radial compression of optical connection elements (including permanent connections) and fibre optic couplers. It shall be used together with EN 2591-100.
The specification defines the requirements and the quality assessment procedures for this subfamily of connectors.
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25mm diameter cylindrical zirconia (ZrO2) 8 degrees angled-PC (APC) ferrule optical interface to meet specific requirements for connecting fibre to fibre interconnection. Ferrules made from the material...
This blank detail specification is not, by itself, a specification. It is part of the generic specification IEC 60874-1, Fibre Optic Interconnecting Devices and Passive Components - Connectors for optical fibres and cables - Part 1: Generic specification. It includes: - a blank...
Defines the standard interface dimensions for the type SMI (small multimedia interface) family of connectors.
This standard specifies the characteristics of receptacle sub-assemblies for single channel fibre optic receptacle connectors for aerospace series single core optical cable in accordance with EN 4532, operating temperature up to 150 °C. Connector interface dimensions, table of...
This standard specifies the characteristics of plug sub-assemblies for single channel fibre optic plug connectors for aerospace series single core optical cable in accordance with EN 4532, operating temperature up to 150 °C. Connector interface dimensions, table of tests and...
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25 mm diameter cylindrical zirconia (ZrO2) PC ferrule optical interface to meet specific requirements for fibreto-fibre interconnection. Ferrules made from the material specified in this document are suitable for...
Contains the requirements for Type LSF connector sets. Type LSF defines single way connectors with a push-pull coupling mechanism and a v-groove alignment device.
Contains the requirements for type LSB rack and panel fibre optic connector sets. Type LSB defines single way connectors with a plug in coupling mechanism and a cylindrical ferrule of 2,5 mm nominal diameter.
Covers type MT fibre optic connector sets. Type MT defines a multiway connector characterised by a clamp spring coupling mechanism and a rectangular plug, which utilises tow pins of 0,7 diameter as its alignment technology. It is applicable to a joint of multiple fibres by arranging...
Type LSA defines single way connectors with a M5,5 mm x 5 mm screw thread coupling mechanism and a cylindrical butting ferrule of 2,5 mm nominal diameter.
This part of IEC 60874 applies to fibre optic connector sets and individual components (i.e. adaptors, plugs, sockets) for all types, sizes and structures of fibres and cables. It includes: - connector set requirements; This part of IEC 60874 is divided into four clauses: - Clauses 1...
This part of IEC 62007 describes the measuring methods applicable to the semiconductor optoelectronic devices to be used in the field of fibre optic digital communication systems and subsystems. All optical fibres and cables that are defined in IEC 60793 series, IEC 60794 series are...