loading
NSF INSTALLATION MANUAL - Installation Manual for Food Service Equipment
July 1, 1968 - NSF
A description is not available for this item.
SPI FIBERGLASS PANELS - FIBERGLASS REINFORCED PANELS, REC INSTALL PRACTICE
SPI
A description is not available for this item.
AWWA FIBERGLASS SET - AWWA FIBERGLASS SET
AWWA
A description is not available for this item.
ASTM F2303-03(2021) - Standard Practice for Selection of Gravity Sewers Suitable for Installation of Optical Fiber Cable and Conduits
May 1, 2021 - ASTM International

1.1 This practice specifically addresses the criteria for determining the suitability of gravity sewers for secondary uses such as the installation of optical fiber systems. 1.1.1 This practice applies to the process of selecting gravity sewers that are appropriate for...

AIR5271A - A Guideline for Application of High-Density Fiber Optic Interconnects to Aerospace Platforms
July 8, 2022 - SAE International

This SAE Aerospace Information Report (AIR5271) covers the basic attributes of a second-generation robust, reliable high-density fiber optic interconnect system for aerospace applications. The intent is to take advantage of recent commercial developments in materials, components and...

ASTM F2462-05(2021) - Standard Practice for Operation and Maintenance of Sewers with Optical Fiber Systems
May 1, 2021 - ASTM International

5.1 This is intended to outline O&M issues that require discussion and mutual agreement by both the optical fiber cable owner and sewer pipeline operator. The purpose is developing sufficient written procedures and practices to allow optical fiber systems to coexist as a...

JIS ELEC INSTALLATION II - JIS Electrical Installation & Apparatus II Handbook
January 1, 2019 - JSA
A description is not available for this item.
JIS ELEC INSTALLATION I - JIS Electrical Installation & Apparatus I Handbook
January 1, 2019 - JSA
A description is not available for this item.
JIS ELEC INSTALLATION III - JIS Electrical Installation & Apparatus III Handbook
January 1, 2019 - JSA
A description is not available for this item.
ASTM F2303-03(2015) - Standard Practice for Selection of Gravity Sewers Suitable for Installation of Optical Fiber Cable and Conduits
June 1, 2015 - ASTM International

1.1 This practice specifically addresses the criteria for determining the suitability of gravity sewers for secondary uses such as the installation of optical fiber systems. 1.1.1 This practice applies to the process of selecting gravity sewers that are appropriate for...

ASTM F3079-14(2020) - Standard Practice for Use of Distributed Optical Fiber Sensing Systems for Monitoring the Impact of Ground Movements During Tunnel and Utility Construction on Existing Underground Utilities
April 1, 2020 - ASTM International

1.1 This practice specifically addresses the means and methods for the use of distributed optical fiber sensors for monitoring ground movements during tunnel and utility construction and its impact on existing utilities. 1.2 This practice applies to the process of selecting suitable...

IEEE 1594 - Helically-Applied Fiber Optic Cable Systems (WRAP) for Use on Overhead Utility Lines
December 3, 2020 - IEEE

This standard covers an all-dielectric fiber optic (WRAP) cable designed to be helically wrapped around a conductor or other messenger on overhead power facilities. This covers the mechanical, electrical, and optical performance; installation guidelines; acceptance criteria;...

ICEA S-112-718 - OPTICAL FIBER CABLE FOR PLACEMENT IN SEWER ENVIRONMENTS
January 1, 2020 - ICEA

General Overview This Standard covers optical fiber communications cables intended for installation in underground sewers, specifically storm and sanitary sewers. Materials, construction, and performance requirements are included in this Standard, together with applicable test...

AS6479/1 - Splicer, Fusion, Fiber Optic, Aerospace, Explosion-Proof (Type I)
January 30, 2020 - SAE International

This detail specification defines fiber optic fusion splicers acceptable for the installation and repair of a wide range of optical fibers and cables with virtually no insertion loss in hazardous environments (potentially flammable or explosive atmospheres, Type I),...

AS6479/2 - Splicer, Fusion, Fiber Optic, Aerospace Non-Explosion-Proof (Type II)
January 30, 2020 - SAE International

This detail specification defines fiber optic fusion splicers acceptable for the installation and repair of a wide range of optical fibers and cables with virtually no insertion loss, particularly in aerospace applications, but not in flammable or explosive atmospheres...

CSA C22.2 NO 239 - Control and instrumentation cables
January 1, 2021 - CSA

This Standard applies to multiple-conductor control and instrumentation cables (including thermocouple cables and thermocouple extension cables) having a voltage rating not exceeding 1000 V and intended for installation in accordance with CSA C22.1, Canadian Electrical Code, Part I. Note:...

ICEA S-104-696 - INDOOR-OUTDOOR OPTICAL FIBER CABLE
June 4, 2019 - ICEA

Products Indoor-outdoor cables covered by this Standard are generally derived from outdoor cable designs having the thermal and mechanical robustness that makes them suitable for use in the Outside Plant. Material changes are made, as required, to allow the designs to meet their intended fire...

ICEA S-110-717 - Standard for Optical Fiber Drop Cable
March 5, 2019 - ICEA

General This Standard covers optical fiber communications cables intended for use in outdoor and indoor/outdoor optical fiber drop applications. Materials, construction, and performance requirements are included in this Standard, together with applicable test procedures....

IEEE 1222 - Testing and Performance for All-Dielectric Self-Supporting (ADSS) Fiber Optic Cable for Use on Electric Utility Power Lines
November 7, 2019 - IEEE

This standard covers the construction, mechanical, electrical, and optical performance, installation guidelines, acceptance criteria, test requirements, environmental considerations, and accessories for a nonmetallic, all-dielectric self-supporting (ADSS) fiber optic cable. The...

MIL-STD-1678-1 - FIBER OPTIC CABLING SYSTEMS REQUIREMENTS AND MEASUREMENTS (Part 1: DESIGN, INSTALLATION AND MAINTENANCE REQUIREMENTS) (PART 1 OF 6 PARTS)
November 13, 2019 - NPFC

Scope. Part 1 of this standard practice provides detailed design requirements for platforms that use cable harnesses as the means to transport data through optical fiber among communication network and end user equipment.

Advertisement