This Recommendation describes the general features and definitions for the maintenance and operation of optical fibre cable networks for use in telecommunication services. The objective of this Recommendation is to identify the general functions of optical fibre...
This Recommendation covers: - water detection systems in splice closures/cabinets to ensure the reliability of underground optical fibre cable networks; - fundamental requirements for water sensors attached to non-active optical fibre dedicated for maintenance use; -...
This Recommendation describes a 50/125 μm graded-index multimode optical fibre cable which is suitable to be used in the 850 nm or 1300 nm region, or alternatively may be used in both wavelength regions simultaneously. The geometrical, optical, transmission and mechanical...
This Recommendation: - refers to optical fibre cables with minimum visibility to be used for telecommunications access networks in the household living spaces of end users; - covers mechanical and environmental characteristics of optical fibre cable for in-home...
This European Standard specifies the optical fibre optical fibre access network cabling within multisubscriber premises termed the premises distribution access network (PDAN). The premises may comprise single or multiple buildings. The cabling specified is...
This part of IEC 60794 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments, called "universal indoor-outdoor cables". These cables generally possess the characteristics associated with outdoor...
IEC 60794-6-10:2020 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments, called "universal indoor-outdoor cables". These cables generally possess the characteristics associated with outdoor cable...
This part of IEC 60793 is applicable to category A4 optical multimode fibres and the related subcategories A4a, A4b, A4c, A4d, A4e, A4g, A4h and A4i. These fibres have a plastic core and plastic cladding and may have step-index, multi-step index or graded-index profiles. The fibres are used...
This part of IEC 60793 is applicable to category A4 optical multimode fibres and the related subcategories A4a, A4b, A4c, A4d, A4e, A4g, A4h and A4i. These fibres have a plastic core and plastic cladding and may have step-index, multi-step index or graded-index profiles. The fibres are used...
IEC 60794-6:2020 is a sectional specification covering general features of optical fibre cables applicable to outdoor as well as indoor environments, called "indoor-outdoor cables". Indoor-outdoor cables are deployed in outside plant environments as well as in premises...
This part of IEC 60794 is a sectional specification covering general features of optical fibre cables applicable to outdoor as well as indoor environments, called "indoor-outdoor cables". Indoor-outdoor cables are deployed in outside plant environments as well as in...
This part of IEC 60794 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments, called "universal indoor-outdoor cables". These cables generally possess the characteristics associated with outdoor...
SpaceFibre is a very high-speed serial link and network technology, designed specifically for use on board spacecraft. SpaceFibre is able to operate over fibre-optic and electrical cable and supports data rates of up to 5 Gbit/s (6,25 Gbit/s data signalling rate). It complements the...
General This Standard covers optical fiber communications cables intended for use in outdoor and indoor/outdoor optical fiber drop applications. Materials, construction, and performance requirements are included in this Standard, together with applicable test procedures....
This document describes the following: a) the functional elements and structure of the cabling, external to homes, supporting community antenna television (CATV) and master antenna television/satellite