This Publicly Available Specification (PAS) specifies protocols and test procedures for the reproducible measurement of the peak spatial-average specific absorption rate (psSAR) induced inside a simplified model of the head or the body by radio-frequency (RF) transmitting devices, with a defined...
This Publicly Available Specification (PAS) applies to measurement procedures of Specific Absorption Rate (SAR) generated by devices with LTE (Long Term Evolution) technology specified by 3rd Generation Partnership Project (3GPP), Rel. 8 and 9 [1] where the devices are intended to be used with the...
This Publicly Available Specification describes a method for the objective determination of the audibility of tones in environmental noise. This Publicly Available Specification is intended to augment the usual method for evaluation on the basis of aural impression, in particular, in cases in which...
This Standard provides a method for measuring annual fireplace efficiency. This Standard applies to vented gas fireplaces meeting the requirements of ANSI Z21.50/CSA 2.22 and to vented gas fireplace heaters approved to ANSI Z21.88/CSA 2.33 that use natural gas or propane. This Standard does not...
This Standard describes the test procedures required to perform a 24 h simulated-use test. This Standard also provides the calculations required to determine the first-hour rating, maximum flow rate, recovery efficiency, standby loss, daily water heating energy consumption, uniform energy factor,...
This part of ISO 17208 describes the general measurement systems, procedures and methodologies to be used to measure underwater sound pressure levels from ships at a prescribed operating condition. It presents a methodology for the reporting of one-third-octave band sound pressure levels. The...
This Publicly Available Specification specifies the acceptance and reverification tests for CMM probing error. It is applicable only to Cartesian CMMs using a single-stylus contacting probing system, discrete-point probing mode, and a spherical or hemispherical stylus.