This test method covers the procedures for the standard practice of performing ultrasonic shear and longitudinal wave examinations on turbine-generator steel retaining rings. A pulsed reflection-type ultrasonic instrument shall be used for the tests. Scanning of steel specimens may be performed by...
This specification covers the installation and erection requirements for load bearing (transverse and axial) steel studs and related accessories. Materials requirements for framing members, zinc-rich paint, steel drill screws, and power actuated drive pins are also covered in this...
This document specifies requirements for non-electrolytically
This document specifies requirements for electroplated coatings and coating systems on steel fasteners. The requirements related to dimensional properties also apply to fasteners made of copper or copper alloys. It also specifies requirements and gives recommendations to minimize the risk of...
This document specifies requirements for non-electrolytically
This document specifies requirements for electroplated coatings and coating systems on steel fasteners. The requirements related to dimensional properties also apply to fasteners made of copper or copper alloys. It also specifies requirements and gives recommendations to minimize the risk of...
This document specifies requirements for non-electrolytically
This test method covers the procedures for the standard practice of performing ultrasonic shear and longitudinal wave examinations on turbine-generator steel retaining rings. A pulsed reflection-type ultrasonic instrument shall be used for the tests. Scanning of steel specimens may be performed by...
This specification covers the installation and erection requirements for load bearing (transverse and axial) steel studs and related accessories. Materials requirements for framing members, zinc-rich paint, steel drill screws, and power actuated drive pins are also covered in this...
This Standard specifies the axial internal clearance for four-point-contact ball bearings with the contact angle of 35°. NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows. ISO 5753-2 : 2010 Rolling bearings - Internal clearance...
This test method covers the procedures for the standard practice of performing ultrasonic shear and longitudinal wave examinations on turbine-generator steel retaining rings. A pulsed reflection-type ultrasonic instrument shall be used for the tests. Scanning of steel specimens may be performed by...
This test method covers the procedures for the standard practice of performing ultrasonic shear and longitudinal wave examinations on turbine-generator steel retaining rings. A pulsed reflection-type ultrasonic instrument shall be used for the tests. Scanning of steel specimens may be performed by...
This specification covers the installation and erection requirements for load bearing (transverse and axial) steel studs and related accessories. Materials requirements for framing members, zinc-rich paint, steel drill screws, and power actuated drive pins are also covered in this...
This specification covers the installation and erection requirements for load bearing (transverse and axial) steel studs and related accessories. Materials requirements for framing members, zinc-rich paint, steel drill screws, and power actuated drive pins are also covered in this...
This European Standard is applicable to thermal cleaning systems for exhaust gas from surface treatment equipment/systems as given below in which the concentration of exhaust gas to be cleaned (for the purpose of this European Standard, named ""process gas"") at the inlet to the thermal cleaning...
This specification covers the installation and erection requirements for load bearing (transverse and axial) steel studs and related accessories. Materials requirements for framing members, zinc-rich paint, steel drill screws, and power actuated drive pins are also covered in this...
This specification covers the installation and erection requirements for load bearing (transverse and axial) steel studs and related accessories. Materials requirements for framing members, zinc-rich paint, steel drill screws, and power actuated drive pins are also covered in this...
This test method covers the procedures for the standard practice of performing ultrasonic shear and longitudinal wave examinations on turbine-generator steel retaining rings. A pulsed reflection-type ultrasonic instrument shall be used for the tests. Scanning of steel specimens may be performed by...
This specification covers the installation and erection requirements for load bearing (transverse and axial) steel studs and related accessories. Materials requirements for framing members, zinc-rich paint, steel drill screws, and power actuated drive pins are also covered in this...
Requirements for static strength testing and allowable wear during endurance testing for all single axis hinges for side hanging applications for leaf weights up to 120 kg and leaf dimensions up to 2400 mm high by 1200 mm wide. Includes corrosion protection requirement for hinges not intended to be...