This document specifies requirements for elastomeric materials used in seals for supply pipes and fittings, ancillaries and valves at operating temperatures in general from -5 °C up to 50 °C and in special cases from -15 °C up to 50 °C, for the following: a) general applications (see Table 4, type...
This guide specifically addresses the design and installation of full-encirclement-ty
1.1 This guide specifically addresses the design and installation of full-encirclement-ty
This document specifies material requirements for vulcanized rubber seals for hot drinking and nondrinking water supply (up to 110 °C). The different seal designations specified are defined according to seal type, seal application and the requirements for a particular seal. General requirements for...
This International Standard specifies requirements for materials used in vulcanized rubber seals for the following: a) cold drinking-water supplies (up to 50 °C); b) drainage, sewerage, and rainwater systems (continuous flow up to 45 °C and intermittent flow up to 95 °C). The different designations...
1.1 This guide specifically addresses the design and installation of full-encirclement-ty
This International Standard specifies requirements and provides guidance for the testing of mechanical connectors for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623. The tests specified in this International Standard are intended...
This part of ISO 14617 specifies graphical symbols for functional connections, mechanical links, pipelines and related devices such as connection joints, ISO ports, terminals, quick-release couplings and connectors, in diagrams.
This European Standard specifies the requirements for thread form, dimensions, tolerances and designation for jointing pipe threads, sizes 1/16 to 6 inclusive, for joints made pressure-tight by the mating of the threads. These threads are taper external and taper internal and are intended for use...
This part of EN 10226 specifies the requirements for thread form, dimensions, tolerances and designation for jointing pipe threads, sizes 1/16 to 6 inclusive, for joints made pressure tight by the mating of the threads. These threads are taper external (designated by R) and parallel internal...
1.1 This guide specifically addresses the design and installation of full-encirclement-ty
This part of ISO 14617 specifies graphical symbols for functional connections, mechanical links, pipelines and related devices such as connection joints, ISO ports, terminals, quick-release couplings and connectors, in diagrams. For the fundamental rules of creation and application of...
1.1 This guide specifically addresses the design and installation of full-encirclement-ty