5.1 Information security programs and controls should be implemented by all cannabis businesses to protect information assets, which include information system infrastructure, architecture, analog (paper) and electronic data, files and records. 5.2 The cannabis industry is in transition from...
1.1 This practice considers impairments of communications within an automatic, automated, or autonomous unmanned ground vehicle (AUUGV) system during task execution. An A-UGV system typically uses communications between an A-UGV and fixed system components and resources, such...
This document is a profile that provides requirements for testing biometric presentation attack detection (PAD) mechanisms on mobile devices with local biometric recognition. This document lists requirements from ISO/IEC 30107‑3 specific to mobile devices. It also establishes new requirements not...
This document is a profile that provides requirements for testing biometric presentation attack detection (PAD) mechanisms on mobile devices with local biometric recognition. This document lists requirements from ISO/IEC 30107-3 specific to mobile devices. It also establishes new requirements not...
This part of IEC 62040 is a type test product standard for electromagnetic compatibility (EMC) and applies to movable, stationary, fixed or built-in, pluggable and permanently connected UPS for use in low-voltage distribution systems with an environment being either residential, commercial,...
This part of IEC 62040 is a type test product standard for electromagnetic compatibility (EMC) and applies to movable, stationary, fixed or built-in, pluggable and permanently connected UPS for use in low-voltage distribution systems with an environment being either residential, commercial,...
This part of IEC 60728 provides the requirements and describes the implementation guidelines of RF cabling for two-way home networks; it is applicable to any home network that distributes signals provided by CATV/MATV/SMATV cable networks (including individual receiving systems) having a...
This part of I EC 61850 applies to power utility automation systems with the core part of substation automation systems (SAS}. It standardizes the communication between intelligent electronic devices (IEDs) and defines the related system requirements to be supported. The...
This part of IEC 61850 applies to power utility automation systems with the core part of substation automation systems (SAS). It standardizes the communication between intelligent electronic devices (IEDs) and defines the related system requirements to be supported. The...
This International Standard specifies the Services and Event Reports for Computer-Supported Telecommunications Applications, Phase III (CSTA). This International Standard is focused on providing application service interfaces to a Switching Function, Computing Function and a Special Resource...
This part of IEC 61850 applies to power utility automation systems with the core part of substation automation systems (SAS). It standardizes the communication between intelligent electronic devices (IEDs) and defines the related system requirements to be supported. The...
This part of IEC 61850 describes the functions for power converter-based distributed energy resources (DER) systems, focused on DC-to-AC and AC-to-AC conversions and including photovoltaic systems (PV), battery storage systems, electric vehicle (EV) charging systems, and...
This International Standard specifies the Services and Event Reports for Computer-Supported Telecommunications Applications, Phase III (CSTA). This International Standard is focused on providing application service interfaces to a Switching Function, Computing Function and a Special Resource...
This International Standard gives guidance for reliability growth during final testing or acceptance testing of unique complex systems. It gives guidance on accelerated test conditions and criteria for stopping these tests. "Unique" means that no information exists on similar systems,...
This International Standard gives requirements for the specification, design, installation, operation and maintenance of a safety instrumented system, so that it can be confidently entrusted to place and/or maintain the process in a safe state. This standard has been developed as a...
This provisional specification defines the Open Systems Interconnection (ISO7498 : 1984) Layer 2 data link layer for dedicated short-range communication (DSRC) equipment operating in half-duplex mode. This provisional specification defines the Data Link Layer irrespective of the...
1.1 This provisional specification defines the Open Systems Interconnection (ISO7498 : 1984) Layer 2 data link layer for dedicated short-range communication (DSRC) equipment operating in half-duplex mode. 1.1.1 This provisional specification defines the Data Link Layer irrespective of...