1.1 This European Standard specifies technical safety requirements and protective measures to be adopted by persons undertaking the design as defined in 3.11 of EN 292-1:1991, manufacture and supply of pneumatic presses the intended use of which is the cold working of metal or material...
This document describes the phased array ultrasonic testing (PAUT) of polyethylene electrofusion (EF) socket joints used for the conveyance of fluids. This document provides a test whereby the presence of imperfections such as voids, wire dislocation, misalignment, pipe under-penetration,..
This European Standard, together with EN 13476-2 and EN 13476-3, specifies the definitions and general requirements for pipes, fittings and the system based on unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) structured-wall piping systems that are to be...
What is included This Publication is aimed at owners and operators of above-ground plastic tanks, which are typically cylindrical in shape. The document's content is aimed mainly at tanks being operated at atmospheric pressure or at pressures above the liquid head up to 0.5 barg. It is not...
This European Standard, together with EN 13476 2 and EN 13476 3, specifies the definitions and general requirements for pipes, fittings and the system based on unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) structured-wall piping systems that are to be...
This European Standard, together with EN 13476-2 and EN 13476-3, specifies the definitions and general requirements for pipes, fittings and the system based on unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) structured-wall piping systems that are to be...