- Trained on our vast library of engineering resources.
loading
ASTM F1554 - Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
December 15, 2020 - ASTM

This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and in the diameters specified in Section...

ASTM F1554-20 - Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
December 15, 2020 - ASTM International

1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and in the diameters specified in...

ASTM F1554-18 - Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
September 1, 2018 - ASTM International

1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and in the diameters specified in...

ASTM F1554-17 - Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
December 1, 2017 - ASTM International

1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and in the diameters specified in...

ASTM F1554-17e1 - Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
December 1, 2017 - ASTM International

1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and in the diameters specified in...

ASTM F1554-15 - Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
September 1, 2015 - ASTM International

1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and in the diameters specified in...

ASTM F1554-15e2 - Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
September 1, 2015 - ASTM International

1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and in the diameters specified in...

ASTM F1554-15e1 - Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
September 1, 2015 - ASTM International

1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and in the diameters specified in...

DS/EN 13355 - Coating plants – Combined booths – Safety requirements
June 8, 2009 - DS

This document is applicable to combined booths for the application of organic liquid coating materials by an operator with maximum drying temperature of 100 °C and deals with all hazards significant for combined booths, when they are used as intended and under the conditions foreseen by the...

ASTM F1554-07a - Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
December 1, 2007 - ASTM International

1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts (also known as anchor rods). The anchor bolts are furnished in three strength grades, two thread classes, and in the sizes specified in Section 4. 1.2 The...

ASTM F1554-07ae1 - Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
December 1, 2007 - ASTM International

1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts (also known as anchor rods). The anchor bolts are furnished in three strength grades, two thread classes, and in the sizes specified in Section 4. 1.2 The...

ASTM F1554-07 - Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
August 1, 2007 - ASTM International

1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts (also known as anchor rods). The anchor bolts are furnished in three strength grades, two thread classes, and in the sizes specified in Section 4. 1.2 The...

ASTM F1554-04e1 - Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
August 1, 2004 - ASTM International

1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts (also known as anchor rods). The anchor bolts are furnished in three strength grades, two thread classes, and in the sizes specified in Section . 1.2 The...

ASTM F1554-04 - Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
August 1, 2004 - ASTM International

1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts. The anchor bolts are furnished in three strength grades, two thread classes, and in the sizes specified in Section 4. 1.2 The anchor bolts are intended...

ASTM F1554-99 - Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
May 10, 1999 - ASTM International

1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts. The anchor bolts are furnished in three strength grades, two thread classes, and in the sizes specified in Section 4. 1.2 The anchor bolts are intended...

Advertisement