This European Standard is applicable to specify the requirements for the design and erection of earthing systems of electrical installations, in systems with nominal voltage above 1 kV a.c. and nominal frequency up to and including 60 Hz, so as to provide safety and proper functioning for the use...
This part of IEC 62053 applies only to newly manufactured static var-hour meters of accuracy classes 0,5S, 1S, 1, 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it applies to their type tests only. This standard uses a conventional...
This part of IEC 62053 applies only to newly manufactured static var-hour meters of accuracy classes 0,5S, 1S, 1, 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it applies to their type tests only. This standard uses a conventional...
This International Standard deals with the safety of electrical portable, non-self-propelled motor-operated SPRAY EXTRACTION MACHINES with or without attachments and with or without electrical heating elements, intended for commercial indoor use. NOTE 101 This standard applies to machines for...
This International Standard deals with the safety of powered floor treatment machines intended for commercial indoor or outdoor use for the following applications: - scrubbing, - wet or dry pick-up, - polishing and dry buffing, - application of wax, sealing products and powder based...
This part of IEC 62053 applies only to static var-hour meters of accuracy classes 0,5 S, 1 S, 1, 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it applies to their type tests only. This document uses a conventional definition of reactive...
This Standard specifies the requirements for all types of welded aluminum construction with the exception of those types listed in Clause 1.2. Common requirements that are essential to all structures, including statically-loaded structures and cyclically-loaded structures, are included in this...