loading
J162_198603 - FLYWHEELS FOR SINGLE BEARING ENGINE MOUNTED POWER GENERATORS
March 1, 1986 - SAE International

This SAE Recommended Practice incorporates recommended dimensions for flywheels for use with single bearing power generators in the range of 10-500 kW, operating at speeds of 1000-1800 rpm. Driving torque, fastener strength, and rotative speeds shall be consistent with good design...

J162A_197608 - FLYWHEELS FOR SINGLE BEARING ENGINE MOUNTED POWER GENERATORS
August 1, 1976 - SAE International

This recommended practice incorporates recommended dimensions for flywheels for use with single bearing power generators in the range of 10-500kW, operating at speeds of 1000-1800 rpm. Driving torque, fastener strength, and rotative speeds shall be consistent with good design practice.

FAA-E-2532 - MOBILE POWER PLANT, GAS TURBINE GENERATOR
February 5, 1973 - FAA

This specification sets forth the FAA requirements for mobile gas turbine generator power plants which will be utilized for emergency standby or continuous power service to electronic equipment, lighting, etc., in the National Airspace System.

UFC 3-540-01 - ENGINE-DRIVEN GENERATOR SYSTEMS FOR BACKUP POWER APPLICATIONS
August 1, 2014 - DOD

PURPOSE AND SCOPE. This Unified Facilities Criteria (UFC) has been issued to provide guidance for the design of generator systems for backup power applications. The information provided here must be utilized by engineers in the development of the plans, specifications, calculations,...

GMW14480 - Generator Sound Power - Component Evaluation Procedure
January 1, 2012 - GMW
A description is not available for this item.
UDI-L-26532 - REPORT, GAS GENERATOR AND POWER TURBINE RECEIPT
NPFC
A description is not available for this item.
AD 73-26-10 - GENERATOR POWER FAILURE\GENERAL DYNAMICS CORP\22M\22\30A
FAA
A description is not available for this item.
IEC 61922 - High-Frequency Induction Heating Installations - Test Methods for the Determination of Power Output of the Generator
June 1, 2002 - IEC

Scope and object This International Standard is applicable to industrial radio- or high-frequency induction heating installations used for the purpose of thermal applications (e.g. for surface hardening, welding, soldering, melting, forging, zone refining of semiconductors, etc.). This standard...

MIL-P-85034 - POWER PACKAGE,EMERGENCY AC/DC GENERATOR
NPFC
A description is not available for this item.
MIL-P-24568 - POWER SUPPLY, D.C., FOR OXYGEN GENERATOR
NPFC
A description is not available for this item.
IEEE 2420 - Criteria for Combustion Turbine-Generator Units Applied as Standby Power Supplies for Nuclear Power Generating Stations
November 7, 2019 - IEEE

This standard describes the criteria for the application and testing of combustion turbine-generator units as Class 1E standby power supplies in nuclear power generating stations. Figure 1 shows the boundaries of systems and equipment included in the scope of this standard....

DS/EN 61922 - High-frequency induction heating installations - Test methods for the determination of power output of the generator
June 27, 2003 - DS

This International Standard is applicable to industrial radio- or high frequency induction heating installations used for the purpose of thermal applications (e.g. for surface hardening, welding, soldering, melting, forging, zone refining of semiconductors, ect.). This standard relates to high...

AFI 32-1062 - ELECTRICAL SYSTEMS, POWER PLANTS AND GENERATORS
January 15, 2015 - AF
A description is not available for this item.
UFGS-26 32 13.00 20 - SINGLE OPERATION GENERATOR SETS
August 1, 2018 - NAVY

NOTE: This guide specification covers the requirements for 1800 rpm diesel engine-generator sets with ratings up to 2000 kW at 0.8 power factor intended for use in low voltage, non paralleling, emergency electrical power systems meeting requirements of NFPA 70, NFPA 99, and...

AFR 91-45 - MANAGEMENT OF ELECTRICAL POWER PLANTS AND GENERATORS
AF
A description is not available for this item.
DNVGL-CG-0565 - Engine driven generator sets - voluntary verification scheme
December 1, 2020 - DNVGL

Relevant verification scope for generator sets depends on whether they are intended for a DNV GL classed vessel or not. Generator sets for DNV GL class Sec.2 describes the relevant DNV GL rules for documentation, component certification, testing and inspection of the assembled...

IEEE 387 - Criteria for Diesel Generator Units Applied as Standby Power Supplies for Nuclear Power Generating Stations
September 28, 2017 - IEEE

This standard defines the criteria for the application and testing of diesel-generator units used as Class 1E standby power supplies in nuclear power generating stations. Figure 1 shows the boundaries of systems and equipment included in the scope of this standard. Purpose This...

NECA NEIS 404 - Standard for Installing Generator Sets
January 1, 2014 - NECA

Products and Applications Included This standard describes installation procedures for generators and related accessories and systems that are permanently installed for on-site standby or emergency power generation that are typically fueled by natural gas or diesel. Such...

Advertisement