loading
TSO C73 - STATIC ELECTRICAL POWER INVERTER
DOT
A description is not available for this item.
GMW16782 - 400 W Modified Sine Wave DC-AC Power Inverter
March 1, 2016 - GMW

Purpose. This standard outlines the design, performance, appearance, and validation requirements for a 400 W Modified Sine Wave DC-AC Power Inverter. This assembly shall allow the user to power devices continuously up to 400 W in 120 VAC at 60 Hz or 225 VAC at 50 Hz appliances....

UL 458 - Power Converters/Inverters and Power Converter/Inverter Systems for Land Vehicles and Marine Crafts
September 2, 2015 - ULSE

1.1 These requirements cover fixed and stationary power converters, power-converter systems, and accessories having a rated nominal input of 120, 120/240, or 240 V, alternating current and a nominal output of 24 V60 V or less, direct current. Additionally, a power converter may...

AS8023 - MINIMUM PERFORMANCE STANDARDS FOR AIRBORNE STATIC ELECTRIC POWER INVERTERS
May 1, 1993 - SAE International

The tests specified herein provide a laboratory means to determine the performance characteristics of static electric power inverters under electrical and environmental conditions representative of those encountered in actual aeronautical operation.

Control of Power Inverters in Renewable Energy and Smart Grid Integration
January 1, 2013 - WILEY

Integrating renewable energy and other distributed energy sources into smart grids, often via power inverters, is arguably the largest new frontier for smart grid advancements. Inverters should be controlled properly so that their integration does not jeopardize the stability...

MIL-I-45691 - INVERTER, POWER, STATIC, 10512741
NPFC
A description is not available for this item.
MIL-I-60166 - INVERTER, POWER, STATIC: 10516412
NPFC
A description is not available for this item.
MIL-I-47204 - INVERTER, POWER, STATIC
NPFC
A description is not available for this item.
MIL-M-38510/41 - MICROCIRCUITS DIGITAL TTL LOW POWER/INVERT GATES
NPFC
A description is not available for this item.
ATIS 0600015.10 - Energy Efficiency for Telecommunication Equipment: Methodology for Measurement and Reporting DC Power Plant – Inverter Requirements
July 1, 2015 - ATIS

This document provides the methodology to be used by vendors and third party independent laboratories in the formation of a telecommunications energy efficiency ratio. The requirements and definitions in this document are for DC power plant Inverters that are deployed in the...

AS8023B - Minimum Performance Standards for Static Electric Power Inverters
August 3, 2011 - SAE International

This SAE Aerospace Standard (AS) establishes the minimum performance standards for equipment used as secondary alternating current (AC) electrical power sources in aerospace electric power systems.

AS8023A - Minimum Performance Standards for Static Electric Power Inverters
August 10, 2006 - SAE International

This SAE Aerospace Standard (AS) establishes the minimum performance standards for equipment used as secondary alternating current (AC) electrical power sources in aerospace electric power systems.

SMD 5962-92124 - MICROCIRCUIT, LINEAR, CMOS, LOW POWER, INVERTING SWITCHING REGULATOR, MONOLITHIC SILICON
January 27, 2020 - DOD

Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a...

NR/L3/TEL/30081 - Work Instruction for the Maintenance of Telecommunication Power Plant, Batteries, Inverters and Uninterruptible Power Supplies
December 2, 2017 - NR

This standard defines the maintenance requirements for telecoms power plant, inverters, batteries and uninterruptible power supplies in use on Network Rail telecommunications infrastructure. This standard applies to all persons engaged in the maintenance of telecoms...

QPL-27273 - INVERTER, POWER, STATIC, GENERAL SPECIFICATION FOR
NPFC
A description is not available for this item.
MIL-I-27688 - INVERTER,POWER,STATIC,ECU-21/A
NPFC
A description is not available for this item.
MS 27260 - INVERTER, POWER, STATIC ECU-46/A
NPFC
A description is not available for this item.
MIL-I-27273 - INVERTER, POWER, STATIC, GENERAL SPECIFICATION FOR
NPFC
A description is not available for this item.
MIL-P-49090 - POWER SUPPLY 25 MILLIMETER, MICROCHANNEL INVERTER
NPFC
A description is not available for this item.
Advertisement