loading
ASME POWER BOILERS GUIDE - Power Boilers: A Guide to Section I of the ASME Boiler and Pressure Vessel Code
January 1, 2011 - ASME

Section I applies to several types of boilers and components of boilers, such as economizers, superheaters, reheaters, and, in some circumstances, feedwater heaters. Although its title is Rules for Construction of Power Boilers, its scope is somewhat broader. The Preamble to Section I...

IEEE POWER ENGINEERING - IEEE POWER ENGINEERING STANDARDS COMPLETE
IEEE
A description is not available for this item.
IEEE POWER SYSTEM STAB - POWER SYSTEM STABILITY AND CONTROL
IEEE
A description is not available for this item.
IEEE POWER AND CABLES - POWER AND COMMUNICATION CABLES
IEEE
A description is not available for this item.
IEEE POWER SYSTEM OP - POWER SYSTEM OPERATIONS, THIRD EDITION
IEEE
A description is not available for this item.
IEEE POWER SYSTEM PROTECT - POWER SYSTEM PROTECTION
IEEE
A description is not available for this item.
IEEE POWER ENGIN HDBK - POWER ENGINEERING HANDBOOK
IEEE
A description is not available for this item.
IEEE POWER TRANSMISSION - IEEE POWER TRANSMISSION AND DISTRIBUTION
IEEE
A description is not available for this item.
HI POWER PLANT PUMPS - POWER PLANT PUMPS: GUIDELINES FOR APPLICATION AND OPERATION
HI/HYDRAUL
A description is not available for this item.
IEEE POWER CAPACITORS - IEEE POWER CAPACITORS
IEEE
A description is not available for this item.
AWWA METERS SET - AWWA METERS SET
AWWA
A description is not available for this item.
CEI EN IEC 61315 - Calibration of fibre-optic power meters
October 1, 2019 - CEI

This document is applicable to instruments measuring radiant power emitted from sources that are typical for the fibre-optic communications industry. These sources include laser diodes, light emitting diodes (LEDs) and fibre-type sources. Both divergent and collimated radiations are covered....

DS/EN IEC 61315 - Calibration of fibre-optic power meters
May 21, 2019 - DS

This international standard is applicable to instruments measuring radiant power emitted from sources that are typical for the fibre-optic communications industry. These sources include laser diodes, light emitting diodes (LEDs) and fibre-type sources. The radiation may be divergent or...

IEC 61315 - Calibration of fibre-optic power meters
March 1, 2019 - IEC

This document is applicable to instruments measuring radiant power emitted from sources that are typical for the fibre-optic communications industry. These sources include laser diodes, light emitting diodes (LEDs) and fibre-type sources. Both divergent and collimated radiations are covered....

Advertisement