Aircraft surface precipitation static charge (p-static) can be generated when aircraft fly through ice particles, rain, snow and dust. However, in the context of P-Static protection, this document is used for providing guidance for any thing that charges the outer surface of the aircraft (e...
Aircraft surface precipitation static (p-static) charge can be generated when aircraft fly through ice particles, rain, snow and dust. However, in the context of p-static protection, this document is used for providing guidance for any thing that charges the outer surface of the aircraft (e...
This specification covers precipitation hardened iron base superalloy forgings which are primarily intended for use as turbine rotor disks and wheels. Two heat treatments are covered and selection will depend upon design, service conditions, mechanical properties, and elevated temperature...
This specification covers precipitation hardened iron base superalloy forgings which are primarily intended for use as turbine rotor disks and wheels. Two heat treatments are covered and selection will depend upon design, service conditions, mechanical properties, and elevated temperature...
This specification covers precipitation hardened iron base superalloy forgings which are primarily intended for use as turbine rotor disks and wheels. Two heat treatments are covered and selection will depend upon design, service conditions, mechanical properties, and elevated temperature...
This specification covers precipitation hardened iron base superalloy forgings which are primarily intended for use as turbine rotor disks and wheels. Two heat treatments are covered and selection will depend upon design, service conditions, mechanical properties, and elevated temperature...
This specification covers precipitation hardened iron base superalloy forgings which are primarily intended for use as turbine rotor disks and wheels. Two heat treatments are covered and selection will depend upon design, service conditions, mechanical properties, and elevated temperature...
This specification covers iron-chromium-nickel
This part of IEC 60721 presents fundamental properties, quantities for characterization, and a classification of environmental conditions dependent on precipitation and wind relevant for electrotechnical products. It is intended to be used as background material when selecting appropriate...
1.1 This test method covers the determination of the precipitation number of steam cylinder stocks and black oils, and can be used for other lubricating oils. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3...
This part of IEC 60721 presents fundamental properties, quantities for characterization, and a classification of environmental conditions dependent on precipitation and wind relevant for electrotechnical products. It is intended to be used as background material when selecting appropriate...
1.1 This specification covers iron-chromium-nickel
5.1 These test methods provide a means of determining the compatibility of a resin (or vehicle), at low concentrations, in a high boiling ink solvent. 5.2 Resin-solvent mixtures that exhibit a high precipitation temperature are less compatible than those exhibiting a low precipitation...
1.1 This specification covers iron-chromium-nickel
Narrow Your Results