loading
AS14238E - BUSHING, SLEEVE FLANGED, PRESS FIT, REAM TYPE
October 6, 2023 - SAE International
A description is not available for this item.
ASTM F2871-23 - Standard Specification for 245/70R19.5 136/134M Radial Truck Standard Reference Test Tire
September 1, 2023 - ASTM International

This specification contains the general requirements for the 245/7OR19.5 136/134M radial truck standard reference test. Provided in this specification is a 19.5 rim diameter code standard truck design and construction, standard dimensions, and standard conditions of storage. A reference tire is...

ASTM B962-23 - Standard Test Methods for Density of Compacted or Sintered Powder Metallurgy (PM) Products Using Archimedes' Principle
September 1, 2023 - ASTM International

5.1 The volume of a complex shaped PM part cannot be measured accurately using micrometers or calipers. Since density is mass per unit volume, a precise method for measuring the volume is needed. Archimedes' principle may be used to calculate the volume of water displaced by an immersed object. For...

ASTM F2870-23 - Standard Specification for 315/70R22.5 154/150L Radial Truck Standard Reference Test Tire
September 1, 2023 - ASTM International

This specification covers the general requirements for the 315/70R22.5 154/150L radial truck standard reference tire. Provided in this specification is a 22.5 rim diameter code standard truck tire design and construction, standard dimensions and standard condition of storage. This specified tire is...

UL 60335-2-3 - Household and Similar Electrical Appliances - Safety - Part 2-3: Particular Requirements for Electric Irons
September 14, 2023 - ULSE

This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric dry irons and steam irons , including those with a separate water reservoir or boiler having a capacity not exceeding 5 l, for household and similar purposes, their rated voltage being...

AS14238D - BUSHING, SLEEVE FLANGED, PRESS FIT, REAM TYPE
January 13, 2023 - SAE International
A description is not available for this item.
ASTM F3348-23a - Standard Specification for Plastic Press Insert Fittings with Factory Assembled Stainless Steel Press Sleeve for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
April 1, 2023 - ASTM International

1.1 This specification covers plastic press insert fittings with factory assembled stainless steel press sleeves incorporating 3 view holes and a tool locator ring. These fittings are for use with cross-linked polyethylene (PEX) tubing in nominal sizes 3/8 , 1/2 , 3/4 , 1, 11/4 , 11/2...

ASTM F2378-05(2023) - Standard Test Method for Sealability of Sheet, Composite, and Solid Form-in-Place Gasket Materials
April 1, 2023 - ASTM International

5.1 This test method is designed to compare sealing characteristics of gasket materials under controlled conditions by providing a precise measure of leakage rate at different press loads up to 32 MPa (4640 psi). 5.2 This test method is suitable for measuring leakage rates from 0.1 mL/min to...

ASTM F3347-23 - Standard Specification for Metal Press Insert Fittings with Factory Assembled Stainless Steel Press Sleeve for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
February 1, 2023 - ASTM International

1.1 This specification covers copper alloy metal press insert fittings with factory assembled stainless steel press sleeves incorporating 3 view holes and tool locator ring. These fittings are for use with cross-linked polyethylene (PEX) tubing in nominal sizes 5/16 , 3/8 , 1/2 , 5/8...

ASTM F3348-23 - Standard Specification for Plastic Press Insert Fittings with Factory Assembled Stainless Steel Press Sleeve for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
February 1, 2023 - ASTM International

1.1 This specification covers plastic press insert fittings with factory assembled stainless steel press sleeves incorporating 3 view holes and a tool locator ring. These fittings are for use with cross-linked polyethylene (PEX) tubing in nominal sizes 3/8 , 1/2 , 3/4 , 1, 11/4 , 11/2...

ASTM A723/A723M-18a(2023) - Standard Specification for Alloy Steel Forgings for High-Strength Pressure Component Application
March 15, 2023 - ASTM International

1.1 This specification2 covers requirements for high-strength quenched and tempered alloy steel forgings for pressure vessels, isostatic presses, shock tubes, and similar components. 1.2 These materials are not intended for welded construction. 1.3 Three grades of nickel-chromium-molybdenum...

ASTM A1018/A1018M-23 - Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
May 1, 2023 - ASTM International

1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing Steel, Structural Steel, High-Strength Low-Alloy Steel, High-Strength Low-Alloy Steel with Improved...

ASTM E2218-23 - Standard Test Method for Determining Forming Limit Curves
February 1, 2023 - ASTM International

1.1 This test method gives the procedure for constructing a forming limit curve (FLC) for a metallic sheet material by using a hemispherical deformation punch test and a uniaxial tension test to quantitatively simulate biaxial stretching and deep drawing processes. 1.1.1 Fig. 1 shows an example of...

AMS7011 - Electron Beam-Powder Bed Fusion (EB-PBF) Produced Preforms and Parts Titanium Alloy, 6Al - 4V Hot Isostatically Pressed
November 22, 2022 - SAE International

This specification covers a titanium alloy in the form of preforms and parts produced by electron beam-powder bed fusion (EB-PBF) that are subjected to post-deposition hot isostatic press (HIP). Preforms may require subsequent machining or surface finishing to meet requirements for their...

ASTM G174-22 - Standard Test Method for Measuring Abrasion Resistance of Materials by Abrasive Loop Contact
November 1, 2022 - ASTM International

5.1 This test is useful for screening materials for use in tools that are subjected to abrasion from the material that is being machined, worked, or formed. It has been used to screen tool steels for punch press dies, hard-facings for earth-moving machinery, and wear coatings. This test...

ASTM F1741-22 - Standard Practice for Installation of Machine Spiral Wound Poly (Vinyl Chloride) (PVC) Liner Pipe for Rehabilitation of Existing Sewers and Conduits
November 15, 2022 - ASTM International

1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits for existing pipelines 6 to 180 in. in diameter by the insertion of a machine-made field-fabricated spiral wound liner pipe into the existing pipeline using a winding machine which remains stationary in...

ASTM F3347-22 - Standard Specification for Metal Press Insert Fittings with Factory Assembled Stainless Steel Press Sleeve for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
July 1, 2022 - ASTM International

1.1 This specification covers copper alloy metal press insert fittings with factory assembled stainless steel press sleeves incorporating 3 view holes and tool locator ring. These fittings are for use with cross-linked polyethylene (PEX) tubing in nominal sizes 5/16 , 3/8 , 1/2 , 5/8...

ASTM F3348-22 - Standard Specification for Plastic Press Insert Fittings with Factory Assembled Stainless Steel Press Sleeve for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
July 1, 2022 - ASTM International

1.1 This specification covers plastic press insert fittings with factory assembled stainless steel press sleeves incorporating 3 view holes and a tool locator ring. These fittings are for use with cross-linked polyethylene (PEX) tubing in nominal sizes 3/8 , 1/2 , 3/4 , 1, 11/4 , 11/2...

ASTM B241/B241M-22 - Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
October 1, 2022 - ASTM International

This specification covers aluminum and aluminum-alloy seamless pipe and seamless extruded tube. The pipe and tube shall be produced from hollow extrusion ingot (cast in hollow form, or drilled, or pierced from solid ingot) and shall be extruded by use of the die and mandrel method. The material...

AMS7000A - Laser-Powder Bed Fusion (L-PBF) Produced Parts, Nickel Alloy, Corrosion- and Heat-Resistant, 62Ni - 21.5Cr - 9.0Mo - 3.65Nb Stress Relieved, Hot Isostatic Pressed and Solution Annealed
May 16, 2022 - SAE International

This specification covers a corrosion and heat-resistant nickel alloy in the form of parts produced by laser-powder bed fusion (L-PBF) that are subjected to post-deposition stress relief (SR), hot isostatic press (HIP) and solution anneal operations. Parts may require subsequent machining or...

Advertisement