loading
GMW3341 - Pressure Die Casting Zinc Alloys
June 1, 2016 - GMW

This material specification applies to zinc alloys for use in high pressure die cast automotive applications and other allied industries. Zinc die casting alloys are specified by chemical composition. The alloys indicated represent common materials for identical product...

ISO DIS 23063 - Foundry machinery — Safety requirements for high pressure die casting machines
March 10, 2020 - ISO

This document applies to high pressure die casting machines: a) hot-chamber die casting machines (horizontal die closing system), and b) horizontal cold-chamber die casting machines (horizontal die closing system). It applies to high...

GMW3344 - Zinc Alloy Ingots for High Pressure Die Casting
June 1, 2017 - GMW

This material specification covers commercial zinc alloys in ingot form for remelting for the manufacturing of high pressure die castings used in automotive applications and other allied industries. Zinc alloy ingots are specified by the chemical composition. Material...

GMW3035 - Magnesium Alloy Ingots for High Pressure Die Casting
August 1, 2018 - GMW

This material specification covers the basic requirements for magnesium alloy ingots and is to be used for initial source validation of the ingot manufacturing process. It is implicit in this specification that the magnesium alloy ingots shall be of acceptable quality such that they can be cast...

DSF/ISO/DIS 23063 - Foundry machinery – Safety requirements for high pressure die casting machines
DS

This document applies to high pressure die casting machines: a) hot-chamber die casting machines (horizontal or vertical die closing system), and b) horizontal/vertical cold-chamber die casting machines (horizontal or a vertical die...

DIN EN 1371-1 - Founding - Liquid penetrant testing - Part 1: Sand, gravity die and low pressure die castings
February 1, 2012 - DIN

This European Standard specifies a liquid penetrant testing method for castings produced in conventional sand moulds, by gravity and low-pressure die casting, except for investment castings and high-pressure die castings. This European...

DS/EN 1371-1 - Founding - Liquid penetrant testing- Part 1: Sand, gravity die and low pressure die castings
January 16, 2012 - DS

This European Standard specifies a liquid penetrant testing method for castings produced in conventional sand moulds, by gravity and low-pressure die casting, except for investment castings and high-pressure die castings. This European...

GME QN 4192GD - ALUMINUM ZINC PRESSURE DIE CASTING ALLOY
GME
A description is not available for this item.
DIN 1741 - Lead alloys for pressure die castings
May 1, 1974 - DIN
A description is not available for this item.
DIN 1742 - Tin Alloys for Pressure; Die Castings
July 1, 1971 - DIN
A description is not available for this item.
DSF/PREN ISO 23063 - Foundry machinery – Safety requirements for high pressure die casting machines (ISO/DIS 23063:2020)
DS

This document applies to high pressure die casting machines: a) hot-chamber die casting machines (horizontal or vertical die closing system), and b) horizontal/vertical cold-chamber die casting machines (horizontal or a vertical die...

GMW3035 (J) - Magnesium Alloy Ingots for High Pressure Die Casting
May 1, 1999 - GMW

1 Scope This material specification covers the basic requirements for magnesium alloy ingots and is to be used for initial source validation of the ingot manufacturing process. It is implicit in this specification that the magnesium alloy ingots shall be of acceptable quality such that they can be...

GMW3035 (G) - Magnesium Alloy Ingots for High Pressure Die Casting
May 1, 1999 - GMW

1 Scope This material specification covers the basic requirements for magnesium alloy ingots and shall be used for initial source validation of the ingot manufacturing process. It is implicit in this specification that the magnesium alloy ingots shall be of acceptable quality such that they can be...

DEF-SPEC-30 - Aluminium Alloy Pressure Die Castings (Control of Manufacture and Inspection) (01.69)
January 1, 1969 - MODUK

This specification deíìnes the requirements for the manufacture and inspection of aluminium pressure die castings for Service use. Castings made by low pressure methods (e.g, of the order of 5-10 lbf/in2} are not appropriate to this specification. It includes a...

BS EN 1371-1 - Founding - Liquid penetrant testing - Part 1: Sand, gravity die and low pressure die castings
December 31, 2011 - BSI
A description is not available for this item.
BS 5338 - Code of Practice for Zinc Alloy Pressure Die Casting for Engineering
June 30, 1976 - BSI

Recommendations on materials, basic design factors, component design, working practice, inspection. Appendices on mechanical properties and dimensional stability.

Advertisement