This SAE Aerospace Recommended Practice (ARP) covers the design, construction, performance and testing requirements for hand held aircraft tire inflation pressure gauges with valve stem attachment chuck to be used with all aircraft types. The ground-based gauges in this...
This specification covers the recommended design, construction, performance and testing requirements for aircraft wheel inflation valves incorporating an inflation pressure gauge which are mounted on the aircraft wheel. These valve/gauge assemblies should be appropriate for use...
1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on...
This Standard (B40.1) is confined to analog, dial-type gauges, which, utilizing elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale. This Standard does not include gauges of special configuration designed for...
This standard specifies requirements for pressure gauges with Bourdon tubes, diaphragms, bellow springs, pressure springs and capsule springs (with others being permissible) for the measurement of differential pressure also under static pressure. Differential...
This standard specifies requirements for pressure gauges with Bourdon tubes in coil form (hereinafter referred to as pressure gauges) for measuring pressures for high pressure applications. This standard applies to pressure gauges that have a...
This standard defines the fundamental and general terms to be used for pressure gauges.
This European Standard defines the fundamental and general terms to be used for pressure gauges.
This document specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied processes. It also covers use for dissolved acetylene and for liquefied gases under pressure...
Narrow Your Results