loading
DS/EN 1490 - Building valves - Combined temperature and pressure relief valves - Tests and requirements
March 9, 2001 - DS

This European Standard specifies dimensions, materials and performance requirements (including methods of test) for combined temperature and pressure relief valves, of nominal sizes from DN 15 to DN 40, having working pressures from 0,1 MPa (1 bar) to 1,0 MPa (10...

BS EN 1490 - Building Valves - Combined Temperature and Pressure Relief Valves - Tests and Requirements
October 15, 2000 - BSI
A description is not available for this item.
NFPA T3.5.24 - Hydraulic fluid power – Pressure relief valves – Method of testing and presenting basic performance data
August 26, 2001 - (NFPA)

This standard includes: ⎯ standard methods for testing the performance characteristics of hydraulic pressure relief valves; ⎯ a uniform method for presenting the test data; ⎯ standardized information for conducting comparative tests. This standard is...

MIL-DTL-5523 - VALVE, RELIEF, HYDRAULIC PRESSURE
November 23, 2011 - NPFC

This specification establishes the requirements for hydraulic pressure relief valves.

AS8712 - Valve; Air Relief, Low Pressure
January 9, 2013 - SAE International

This specification covers the requirements for one type of low-pressure relief valve for use in pressurized shipping containers.

MIL-PRF-62382 - VALVE, HYDRAULIC, PRESSURE RELIEF (METRIC)
May 15, 2017 - NPFC

This specification covers one type of in-line hydraulic pressure relief valve used in a military combat vehicle to control system differential pressure at a predetermined level (see 6.1).

API STD 598 - Valve Inspection and Testing
October 1, 2016 - API

This standard covers inspection, examination, supplementary examinations, and pressure test requirements for resilient-seated, nonmetallic-seated (e.g. ceramic), and metal-to-metal-seated valves of the gate, globe, plug, ball, check, and butterfly types. Resilient seats are...

API RP 615 - Valve Selection Guide
August 1, 2016 - API

This Recommended Practice (RP) provides general guidance on valve selection for the hydrocarbon processing industry (HPI), which includes refineries and petrochemical, chemical, and liquefied natural gas (LNG) plants and their various associated processes. Selection guidance is provided for...

J747_202310 - Control Valve Test Procedure
October 18, 2023 - SAE International

This SAE Standard applies to hydraulic directional control valves as applied to self-propelled work machines referenced in SAE J1116. It describes a laboratory test procedure for evaluating: a Flow versus pressure drop b Leakage rate c Operating effort d Metering...

J747B_197410 - Control Valve Test Procedure
October 1, 1974 - SAE International

This SAE Standard applies to hydraulic directional control valves as applied to self-propelled work machines referenced in SAE J1116. It describes a laboratory test procedure for evaluating: a.) Flow versus pressure drop, b.) Leakage rate, c.) Operating effort, d.) Metering...

FCI 70-2 - Control Valve Seat Leakage
January 1, 2021 - FCI

SCOPE & LIMITATIONS Selection of a leakage class is not restricted as to valve design, but acceptable values for various commercially available designs are suggested for each class under Section 4. This standard applies to control valve seat leak production testing and cannot...

ASME A112.4.1 - Water Heater Relief Valve Drain Tubes
January 1, 2009 - ASME

This Standard establishes performance requirements and test methods applicable to water heater relief valve drain (or runoff) tubes for use with relief valves having a steam rating of 105,000 Btu/hr or less.

MIL-V-62382 - VALVE, HYDRAULIC, PRESSURE RELIEF
NPFC
A description is not available for this item.
MIL-V-55341 - VALVE,PRESSURE RELIEF
NPFC
A description is not available for this item.
MIL-V-23255 - VALVE,PRESSURE RELIEF
NPFC
A description is not available for this item.
MIL-V-5523 - VALVE, RELIEF, HYDRAULIC PRESSURE
NPFC
A description is not available for this item.
Advertisement