This commercial item description covers the requirements for avalanche probes which are used to locate avalanche victims buried under the snow.
This document covers the requirements for total temperature probes capable of operating during atmospheric icing conditions.
This document describes a network diagnostic tool called PROBE. PROBE is similar to PING in that it can be used to query the status of a probed interface, but it differs from PING in that it does not require bidirectional connectivity between the probing and...
This International Standard specifies the following. • Reference architecture for probe vehicle systems and probe data. This reference architecture provides a general structure for probe vehicle systems within which a wide range of actual probe vehicle systems can be...
This Technical Specification specifies: -reference architecture for event-based probe vehicles which encompasses event-based probe data and standard probe data elements (ISO 22837:2009); -basic data framework of event-based probe data reporting, based on ISO 22837:2009;...
This report describes the concept and data analysis of the probe factor (pf) scheme. Conclusions are drawn and recommendations made for action to further the requirements for improved methods and procedures in emissions sampling technology.
This report describes the concept and data analysis of the probe factor (pf) scheme. Conclusions are drawn and recommendations made for action to further the requirements for improved methods and procedures in emissions sampling technology.
This report describes the concept and data analysis of the probe factor (pf) scheme. Conclusions are drawn and recommendations made for action to further the requirements for improved methods and procedures in emissions sampling technology.
Connected vehicles can provide data from multiple sensors that monitor both the vehicle and the environment through which the vehicle is passing. The data, when shared, can be used to enhance and optimize transportation operations and management-specifica
This document specifies a service architecture that defines the framework and domain for classification of probe vehicle systems (PVS), which are systems that collect probe data from private vehicles and that process the probe data statistically towards useful information that...
Narrow Your Results