loading
ANSI C78.1408 - Electric Lamps — CBA Projection Lamp
January 1, 2004 - NEMA

This standard provides information on the description, ratings, restrictions, physical characteristics, dimensions, life, illumination, seal temperature, and operating temperature of a lamp that has been Lamp Code Designated as a CBA projection lamp.

A-A-1744 - LAMP, PHOTO, PROJECTION, MOVIE
November 24, 1981 - NPFC

The General Services Administration has authorized the use of this commercial item description. This description covers photo projection lamps with a MR-14 glass reflector.

ANSI C78.1434 - Electric Lamps - Condensing Dichroic Coated Integral Reflector Side Pin Tungsten Halogen Projection Lamps with GX7.9 Bases
January 1, 2001 - NEMA

This standard consolidates previous standards for certain low voltage condensing dichroic-coated integral reflector side pin tungsten halogen projection lamps with GX7.9 bases designed for large screen projection systems and used in 8mm and 16mm projector applications. The...

ANSI C78.1435 - Electric Lamps - Projection Lamps - Tungsten - Halogen Lamps with G5.3 Bases
March 27, 2002 - NEMA

This standard consolidates projection lamps with G5.3 bases into a single standard. The lamps contained in this standard are not to be considered as interchangeable, although physically they will all fit the common G5.3 lampholders. The photometry of each lamp is...

ANSI C78.1452 - Electric Lamps — Projection Lamps — Vocabulary
January 1, 2004 - NEMA

This standard provides definitions for a wide range of terms used in the design, manufacturing, and application of photographic lamps. It serves as a common reference for all ANSI lamp standards in the C78.1400 series, thus reducing the number of terms that need to be defined...

ANSI C78.1433 - Electric Lamps - Two-Inch (51 mm) Dichroic Coated Integral Reflector, Rim Reference, Tungsten Halogen Large Screen Projection Lamps with GX5.3 Bases
January 1, 2001 - NEMA

This standard consolidates previous standards for certain low voltage two-inch (51mm) dichroic coated integral reflector, rim reference tungsten halogen lamp types with GX5.3 bases designed for large screen projection systems and used in 8mm projection, 16mm projection,...

ANSI C78.1404 - Electric Lamps - DNF Projection Lamp
January 1, 1991 - ANSI
A description is not available for this item.
A-A-1743 - LAMP, PHOTO, PROJECTION, DYS/DYV/BHC
December 31, 1981 - NPFC

The General Services Administration has authorized the use of this commercial item description. This description covers overhead photo projection lamps with a G-7 clear glass bulb.

GMKOREA EDS-A-1012 - PROJECTION METHODS
May 31, 2008 - GMKOREA

This standard specifies projection in drawings to correctly represent dimensions, shapes and specifications of products in drawings. PURPOSE This standard aims at describing projection indicated in drawings.

ANSI C78.1450 - Projection Lamps, Incandescent, Method for Life Testing
January 1, 1983 - NEMA

This standard describes a method for life testing Incandescent projection lamps. It also defines associated terms and describes a method of evaluating acceptability. The life test method specified is primarily for use by lamp manufacturers but can be used by any qualified...

A-A-1756 - LAMP, PHOTO, PROJECTION
December 31, 1981 - NPFC

The General Services Administration has authorized the use of this commercial item description.

A-A-1740 - LAMP, PHOTO, PROJECTION
December 31, 1981 - NPFC

The General Services Administration has authorized the use of this commercial item description.

A-A-2229 - LAMP, PHOTO PROJECTION
NPFC
A description is not available for this item.
W-L-126 - LAMP INCANDESCENT,PROJECTION
NPFC
A description is not available for this item.
ANSI Z80.37 - Ophthalmics - Slit-Lamp Microscopes
December 11, 2017 - ANSI

This American National Standard, together with ISO 15004-1 and ANSI Z80.36, specifies requirements and test methods for slit-lamp microscopes to provide slit illumination and observation under magnification of the eye and its adnexa. This American National Standard is not applicable...

ANSI C78.22 - Incandescent Lamps - A, G, PS, and Similar Shapes with E39 Mogul Screw Bases
January 1, 1995 - NEMA

This standard sets forth the physical and electrical characteristics of the group of incandescent lamps that have A, G, PS, and similar bulb shapes with E39 mogul screw (single- or double-wntact) bases. Only clear, inside frost, and white bulb finishes are acknowledged. Excluded from...

ANSI C78.1422 - Electric Lamps - ENG Projection Lamp
February 26, 1991 - NEMA
A description is not available for this item.
ANSI C78.1410 - Electric Lamps - ELB Projection Lamp
January 1, 1991 - NEMA
A description is not available for this item.
ANSI C78.1405 - Electric Lamps - ELH Projection Lamp
January 1, 1991 - NEMA
A description is not available for this item.
ANSI C78.1424 - Electric Lamps - EXR Projection Lamp
January 1, 1991 - NEMA
A description is not available for this item.
Advertisement