loading
IEC 61947-1 - Electronic Projection - Measurement and Documentation of Key Performance Criteria - Part 1: Fixed Resolution Projectors
August 1, 2002 - IEC

This part of IEC 61947 specifies requirements for measuring and documenting key performance parameters for electronic projection systems with fixed resolution projectors in which the light source and projection/magnification optics are an integral part of the system (i.e. individual...

IEC 61947-2 - Electronic projection Measurement and documentation of key performance criteria Part 2: Variable resolution projectors
September 1, 2001 - IEC

This part of IEC 61947 specifies requirements for measuring and documenting key performance parameters for CRT and laser-based projectors and other variable resolution projectors that are capable of multiple variable resolutions and in which the image is raster-scanned....

DS/EN 61947-2 - Electronic projection - Measurement and documentation of key performance criteria - Part 2: Variable resolution projectors
July 8, 2002 - DS

This part of IEC 61947 specifies requirements for measuring and documenting key performance parameters for CRT and laser-based projectors and other variable resolution projectors that are capable of multiple variable resolutions and in which the image is rasterscanned....

DS/EN 61947-1 - Electronic projection - Measurement and documentation of key performance criteria - Part 1: Fixed resolution projectors
January 29, 2003 - DS

This part of IEC 61947 specifies requirements for measuring and documenting key performance parameters for electronic projection system with fixed resolution projectors in which the light source and projection/magnification optics are an integral part of the system (i.e. individual...

CEI EN 61947-1 - Electronic projection - Measurement and documentation of key performance criteria - Part 1: Fixed resolution projectors
May 1, 2003 - CEI

La presente Norma specifica i requisiti per le misure e la documentazione dei principali parametri relativi alle prestazioni dei proiettori a risoluzione fissa. La presente Norma viene pubblicata dal CEI nella sola lingua originale inglese, a causa della limitata utilizzazione, particolarmente...

CEI EN 61947-2 - Electronic projection - Measurement and documentation of key performance criteria - Part 2: Variable resolution projectors
November 1, 2002 - CEI

La presente Norma specifica i requisiti per le misure e la documentazione dei principali parametri relativi alle prestazioni dei proiettori a risoluzione variabile. La presente Norma viene pubblicata dal CEI nella sola lingua originale inglese, a causa della limitata utilizzazione, particolarmente...

MIL-S-16996 - SIGNAL PROJECTOR
NPFC
A description is not available for this item.
SMPTE RP 431-2 - D-Cinema Quality - Reference Projector and Environment
April 6, 2011 - SMPTE

This document defines the Reference Projector and its controlled environment, along with the acceptable tolerances around critical image parameters for Review Room and Theatre applications. The goal is to provide a means for achieving consistent and repeatable color image quality. The...

MIL-T-5791 - TRAINER, TERRAIN PROJECTOR, PILOTAGE, TYPE T-1
December 8, 1953 - NPFC

This specification covers one type of pilotage terrain projector trainer, designated Type T-1.

ISO 1755 - Photography - Projector Slides - Dimensions
January 1, 1987 - ISO
A description is not available for this item.
MIL-P-60125 - PROJECTOR, RETICLE IMAGE, M14
NPFC
A description is not available for this item.
A-A-53918 - PROJECTOR, VISUAL ACUITY TEST
NPFC
A description is not available for this item.
MIL-P-50307 - PROJECTOR, RETICLE IMAGE: 10547353
NPFC
A description is not available for this item.
ANSI PH3.43 - DIMENSIONS FOR PROJECTOR SLIDES
ANSI
A description is not available for this item.
GG-P-664 - PROJECTOR,VERTICAL REFLECTING,PHOTOGRAMMETRIC
NPFC
A description is not available for this item.
Advertisement