loading
GME B 440 0637 - Propane gas
August 1, 2014 - GME

Application: As fuel gas for heating, warming, gas cutting and for soldering.

GGG-T-570 - TORCH KIT, SOLDERING (PROPANE GAS)
NPFC
A description is not available for this item.
A-A-51128 - TORCH KIT, SOLDERING (PROPANE GAS)
NPFC
A description is not available for this item.
NR RT/E/WI/27117 - Installation, Inspection and Cleaning of Propane Gas Storage Tanks
December 4, 2004 - NR
A description is not available for this item.
ANSI Z21.62 - PORTABLE CATALYTIC CAMP HEATERS FOR USE WITH PROPANE GAS
CSA/AM
A description is not available for this item.
A-A-603 - DETECTOR, NATURAL AND PROPANE GAS LEAK ALARM, AC POWERED
NPFC
A description is not available for this item.
JIS K 0007 - Reference material - Standard gas - Propane
July 20, 1998 - JSA
A description is not available for this item.
CSA B149.1 - Natural gas and propane installation code
January 1, 2020 - CSA

This Code applies to the installation of a) appliances, equipment, components, and accessories where gas is to be used for fuel purposes; b) piping and tubing systems extending from the termination of the utility installation or from the distributor's propane tank; c)...

BS 5482-2 - Code of practice for Domestic butane- and propane- gas-burning installations - Part 2: Installations in caravans and non-permanent dwellings
August 31, 1977 - BSI

Installations using liquefied petroleum gases from cylinders or bulk supply at pressures of 28 mbar and 37 mbar for commercial butane and propane respectively. Materials, design, installation, inspection, testing, consumers' instructions. Recommendations special to motor caravans are...

BS 2977 - Domestic Lighting Appliances for Use with Butane/Propane Gases - Part 1: Appliances for Use With Butane Gas
March 31, 1958 - BSI

Specifies classification, construction, operation, safety requirements and tests for lighting appliances intended for domestic use with commercial butane at 11 in w.g. pressure, and commercial propane at 14 in w.g. pressure.

ANSI Z21.93/CSA 6.30 - Excess flow valves for natural gas and propane gas with pressures up to 5 psig
January 1, 2017 - CSA/AM
A description is not available for this item.
ANSI Z21.76 - Gas-fired unvented catalytic room heaters for use with propane gas
January 1, 2016 - CSA/AM
A description is not available for this item.
ANSI B56.11.7 - Liquid Propane Gas (LPG) Fuel Cylinders (Horizontal or Vertical) Mounting - Liquid Withdrawal - For Powered Industrial Trucks
November 13, 1998 - ASME

This Standard establishes dimensions for LPG fuel cylinders used on powered industrial trucks.

CGA B149HB - Natural Gas and Propane Appliance Installation Code Handbook
January 1, 1995 - CSA

The scope of the B749 Installation Code Handbook is limited to Parts 1 through 7, inclusive, of the CAN/CGA-B149.7-M95 Natural Gas Installation Code, and the CAN/CGA-B 749.2-M95 Propane Installation Code. These parts represent the requirements governing most typical appliance...

CSA B149HB - Natural gas and propane code handbook
January 1, 2020 - CSA
A description is not available for this item.
DS/EN 27941 - Commercial propane and butane - Analysis by gas chromatography
April 26, 1994 - DS

This standard specifies a gas chromatographic method for the quantative determination of hydrocarbons in liquefied petroleum gas (LPG), excluding components whose concentrations are below 0,1% (m/m). It is applicable to the analysis of propane, butane and their commerical...

DS/ISO 7941 - Commercial propane and butane - Analysis by gas chromatography
April 26, 1994 - DS

This International standard specifies a gas chromatographic method for the quantative determination of hydrocarbons in liquified petroleum gas (LPG), excluding components whose concentrations are below 0,1% (m/m). It is applicable to the analysis of propane, butane and their...

ISO 7941 - Commercial Propane and Butane - Analysis by Gas Chromatography
January 1, 1988 - ISO

This International Standard specifies a gas chromatographic method for the quantitative determination of hydrocarbons in liquefied petroleum gas (LPG), excluding components whose concentrations are below 0,1 % (m/m). It is applicable to the analysis of propane, butane and their...

Advertisement